location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24m G3 QHD Conferencing Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Q8N9E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188123652 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:03:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Make an outstanding impression with state-of-the-art integrated conferencing webcam, recessed speakers and mic in a 4-sided borderless frame.
  • - Trust the colors you see with world-class color accuracy, creative color gamuts you work in most, and HDR 400—all on Mac® or PC.
  • - Experience every pixel and movement with the precision of reality in crisp QHD resolution and a fast 90Hz refresh rate in Windows 11 and Adobe®.
  • - Stay in your creative flow with a display keeps up with you. Achieve seamless dual displays with daisy-chaining[4]. Power your Mac® or PC with 100W USB-C® charging.
Warranty: 5 years limited warranty
Long product name HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver :
The long product name of HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z24m G3 QHD Conferencing Display
More>>>
HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
The official description of HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Creative Collaboration Elevated
Enhanced by HP Presence[2], you can collaborate wherever you find yourself all while creating with the brilliant and vibrant color you need. With integrated conferencing 5 MP webcam, speakers and mic, you feel as if you're face-to-face. With the 60,5 cm(23.8-inch) diagonal HP Z24m G3 Display, you have color accuracy, HDR, and QHD to bring your ideas to life.

Short summary description HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
This short summary of the HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24m G3 QHD Conferencing Display, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, 5 ms, Silver

Long summary description HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

HP Z24m G3 QHD Conferencing Display. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Share Your Ideas in Perfect Clarity

Make an outstanding impression with state-of-the-art integrated conferencing features enhanced by HP Presence[2]. Present your work in perfect clarity with a high-resolution 5MP webcam, noise-cancelling mics and fine-tuned, recessed speakers designed to fit in a 4-sided borderless frame. These integrated features are rigorously tested to ensure Zoom and other conferencing software work seamlessly.

See Colors as They Really Are

Trust the colors you see on screen with the industry-leading Z by HP color accuracy and factory color calibration you expect. Equipped with the creative color gamuts you work in most[1], you’ll have all the shades and hues you need for web, photography, and video creation on Mac® or PC. Lean into realism with HDR 400 for darker blacks and brighter whites.

A Smooth Screen Experience

Experience every pixel and movement with the precision of reality in crisp Quad HD resolution and a fast 90Hz refresh rate[1]. Navigate your workflow in Windows 11 and Adobe® with high definition and smooth motion as you scroll, click, and direct your projects.

Enhanced by HP Presence

Look and sound your best with all new collaborating features.

Colors Calibrated to Perfection

Every HP Z Display undergoes factory color calibration and testing to achieve a Delta E of less than 2, making color differences virtually indistinguishable to the human eye.

The Color Gamuts You Use Most

Create in the color gamuts you use most. 99% sRGB for web, 90% P3 for photography, and BT.709 for HD video.

Lean into Realism with HDR 400

Lean into realism with HDR 400 for deeper blacks, brighter whites, and richer colors.

Crisp QHD Resolution

See 2x the details on your 23.8-inch diagonal screen with crisp QHD resolution.

Proximity Detection

Get to work faster and know your privacy is protected with proximity detection.

Display More with DisplayPort™ 1.4

Display more with DisplayPort™ 1.4 and connect up to 3 QHD displays.

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is a filter that keeps you comfortable by reducing blue light without impacting color accuracy.

Zoom Certified

Because HP met or exceeded all Zoom quality benchmarks, you can be sure our hardware works seamlessly with Zoom and most other conferencing platforms to deliver an stunning conferencing experience every time.

Only Share When You Want

Push the webcam down for worry-free privacy.

Crystal Clear Audio, Beautiful Design

With built-in, down firing speakers, hear with perfect clarity in a 4-sided borderless frame.

Monitors Containing Recycled Materials

HP is helping conserve natural resources, reduce waste sent to landfills, and lower energy consumption by using 90% recycled plastics in the plastics of Z G3 Monitors.

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it stays out of the landfill.

More Ports. More Flexibility.

Packed with ports including USB-C®, HDMI, DisplayPort™, and four USB-A 3.2 ports.

Shine Brightly

With 400 nits of brightness, you can clearly see your screen when you're in the sun, by a bright window, or under artificial lighting. [1]

Windows® Hello Enabled Integrated Webcam

Integrated webcam features an improved discrete IR sensor, so using your face as a password with Windows® Hello has never been more hassle-free. [5]

Your Webcam and Audio Your Way

Customize your webcam and audio settings using simple controls in HP Display Center. Crop in and adjust brightness, exposure, volume using simple sliders. [6]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
90 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0,21 x 0,21 mm
Pixel density
123 ppi
Digital horizontal frequency
30 - 140 kHz
Display diagonal (metric)
60,45 cm
Colour depth
8 bit
Colour gamut standard
DCI-P3
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel
5 MP
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
Ports & interfaces
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
0,5 W
Power consumption (max)
170 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
538,3 mm
Depth (with stand)
195 mm
Height (with stand)
489,3 mm
Weight (with stand)
5,7 kg
Width (without stand)
625 mm
Depth (without stand)
141 mm
Height (without stand)
387 mm
Packaging data
Package width
538,3 mm
Package depth
48,4 mm
Package height
311,7 mm
Package weight
8,2 kg
Package type
Box
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1182066
Other features
Weight
5,7 kg
Height
387 mm
Width
625 mm
Depth
141 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Z24m G3 QHD Conferencing Display computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] HP Presence features vary by platform.

[5] Windows® Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[6] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution.
The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB Type C®️ (Alt Mode DisplayPort™️).
The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz and include 1 DisplayPort™️, 1 HDMI or USB Type C®️ (Alt Mode DisplayPort™️) outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
External power supplies, WWAN modules, power cords, cables and peripherals excluded.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percent of recycled metal varies by product.
Percentage of ocean-bound plastic contained in each component varies by product.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.