location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
458939-B21
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - 3 Gbit/s
  • - 1,36 kg
Long product name HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA :
The long product name of HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug
More>>>
HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA:
The official description of HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP SATA drives are designed for the reliability and mass storage demanded by today's entry server and external storage environments. The SATA portfolio is categorized into two categories: Entry (ETY) and Midline (MDL) drives. HP SATA Entry drives are the lowest unit-cost solution for entry-level servers. HP SATA Midline drives are designed with economical reliability and performance for external storage, backups and archival applications. These high capacity drives provide the lowest $/GB to our customers. Both Entry and Midline SATA drives provide the best price advantage for non-mission critical applications with low workloads of 40% or less. HP SATA drives are available small form factor (3.5-inch) and large form factor (2.5-inch) and ship with a standard one year warranty.

Short summary description HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA:
This short summary of the HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug, 3.5", 250 GB, 7200 RPM

Long summary description HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA:
This is an auto-generated long summary of HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug 3.5" Serial ATA based on the first three specs of the first five spec groups.

HP 250GB, 3G, SATA, 7.2K rpm, LFF (3.5-inch), Non-hot Plug. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
250 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
Type *
HDD
Hot-swap *
No
HDD interface transfer rate
3 Gbit/s
Power
Operating voltage
5 / 12 V
Operational conditions
Non-operating altitude
9144
Weight & dimensions
Width
101,6 mm
Height
26,1 mm
Depth
147 mm
Weight
1,36 kg
Packaging data
Quantity
1
Other features
Acoustic pressure emissions
32 dB
UNSPSC-code
43211501
Weight (imperial)
1.36 kg
Country Distributor
United Kingdom 1 distributor(s)