HP logo

HP Intel Celeron 420 processor 1,6 GHz 0,512 MB L2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62001
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Celeron 420 processor 1,6 GHz 0,512 MB L2:

HP Intel Celeron 420, Intel® Celeron®, LGA 775 (Socket T), 65 nm, 1,6 GHz, 64-bit, PC

Long summary description HP Intel Celeron 420 processor 1,6 GHz 0,512 MB L2:

HP Intel Celeron 420. Processor family: Intel® Celeron®, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Graphics & IMC Die Transistors: 105 M, Graphics & IMC Die Size: 77 mm². Compatibility: Compaq dc7800

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.