location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Black/Tri-color GT print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black/Tri-color GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP86AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808292804 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:07:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Black/Tri-color GT print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal inkjet
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - 2 pc(s)
More>>>
Short summary description HP Black/Tri-color GT print head Thermal inkjet:
This short summary of the HP Black/Tri-color GT print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP Black/Tri-color GT, HP DeskJet GT 5810 and 5820 All-in-One Printers (printheads need to be changed in a pair); HP Ink..., Thermal inkjet, Black, Cyan, Magenta, Yellow, 116 mm, 36 mm, 145 mm

Long summary description HP Black/Tri-color GT print head Thermal inkjet:
This is an auto-generated long summary of HP Black/Tri-color GT print head Thermal inkjet based on the first three specs of the first five spec groups.

HP Black/Tri-color GT. Compatibility: HP DeskJet GT 5810 and 5820 All-in-One Printers (printheads need to be changed in a pair); HP Ink..., Print technology: Thermal inkjet, Printing colours: Black, Cyan, Magenta, Yellow. Width: 116 mm, Depth: 36 mm, Height: 145 mm. Package width: 116 mm, Package depth: 36 mm, Package height: 145 mm. Number of cartons per pallet: 80 pc(s), Quantity per pallet: 1440 pc(s), Quantity per master (outer) case: 24 pc(s)

Performance
Compatibility *
HP DeskJet GT 5810 and 5820 All-in-One Printers (printheads need to be changed in a pair); HP Ink Tank 310 series, HP Ink Tank Wireless 410 series, HP Smart Tank 350 series, HP Smart Tank Wireless 450 series
Print technology
Thermal inkjet
Printing colours
Black, Cyan, Magenta, Yellow
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
145 mm
Packaging data
Package width
116 mm
Package depth
36 mm
Package height
145 mm
Packaging data
Package weight
310 g
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
20 - 80%
Logistics data
Number of cartons per pallet
80 pc(s)
Quantity per pallet
1440 pc(s)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
15,59 g
Quantity per pack
2 pc(s)
Country Distributor
México 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)