location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Inktank Tri-Color Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktank Tri-Color Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP17AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188421994 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:06:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Inktank Tri-Color Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Impress with outstanding HP quality. Print crisp documents with sharp lines, graphics, and text with Original HP Inks and Printheads.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Choose printheads for HP Smart Tank 510/610 series printers and HP Smart Tank Plus 550/650 series printers and resume quality printing.
  • - What's in the box: 1 Tri-color Printhead
Long product name HP Inktank Tri-Color Printhead :
The long product name of HP Inktank Tri-Color Printhead. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inktank Tri-Color Printhead
More>>>
HP Inktank Tri-Color Printhead:
The official description of HP Inktank Tri-Color Printhead as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose printheads for HP Smart Tank 510/610 series printers and HP Smart Tank Plus 550/650 series printers and resume quality printing.

Short summary description HP Inktank Tri-Color Printhead:
This short summary of the HP Inktank Tri-Color Printhead data-sheet is auto-generated and uses the product title and the first six key specs.

HP Inktank Tri-Color Printhead, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), Combo pack

Long summary description HP Inktank Tri-Color Printhead:
This is an auto-generated long summary of HP Inktank Tri-Color Printhead based on the first three specs of the first five spec groups.

HP Inktank Tri-Color Printhead. Colour ink type: Dye-based ink, Supply type: Combo pack, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Compatibility *
Smart Tank 660, 670, 700, 6000, 7000, 7300, 7600 series
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
3
Type *
Original
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Country of origin
Malaysia
Product colour
White
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
89 g
Technical details
Maximum number of stacking cartons
60 pc(s)
Country Distributor
México 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)