location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 975X High Yield Yellow Original PageWide Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
975X High Yield Yellow Original PageWide Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YN08AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015158788 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:11:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 975X High Yield Yellow Original PageWide Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 975X High Yield PageWide Cartridges deliver legendary HP print quality.
  • - HP 975 PageWide cartridges work with: HP PageWide P55250; HP PageWide Pro 452, 477, 552, 577
  • - 1 Yellow (~7,000 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Produce professional-quality color documents at speeds your printer was built to achieve. Only Original HP PageWide cartridges are precisely engineered to match your HP printer’s high-speed performance.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for offices that plan to consistently produce professional-quality color documents at the fast print speeds the printer was built to achieve.
  • - Depend on Original HP 975X High Yield PageWide Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 975X High Yield Yellow Original PageWide Cartridge :
The long product name of HP 975X High Yield Yellow Original PageWide Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

975X High Yield Yellow Original PageWide Cartridge
More>>>
HP 975X High Yield Yellow Original PageWide Cartridge:
The official description of HP 975X High Yield Yellow Original PageWide Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for offices that plan to consistently produce professional-quality color documents at the fast print speeds the printer was built to achieve.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 975X High Yield Yellow Original PageWide Cartridge:
This short summary of the HP 975X High Yield Yellow Original PageWide Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 975X High Yield Yellow Original PageWide Cartridge, Yellow, Pigment-based ink, 1 pc(s), 7000 pages

Long summary description HP 975X High Yield Yellow Original PageWide Cartridge:
This is an auto-generated long summary of HP 975X High Yield Yellow Original PageWide Cartridge based on the first three specs of the first five spec groups.

HP 975X High Yield Yellow Original PageWide Cartridge. Colour ink type: Pigment-based ink, Colour ink page yield: 7000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP PageWide Pro 452, 477, 552, 577
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink drop
8,02 pl
Colour ink page yield *
7000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
3YN08AA
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
215 mm
Depth
28 mm
Height
62 mm
Weight
190 g
Packaging data
Package width
215 mm
Package depth
28 mm
Package height
62 mm
Package weight
190 g
Logistics data
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1927 mm
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
192,7 cm
Quantity per pallet
3564 pc(s)
Number of cartons per pallet
198 pc(s)
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
22 pc(s)
Pallet weight
819,12 g
Master (outer) case width
233 mm
Master (outer) case length
203 mm
Master (outer) case height
199 mm
Quantity per master (outer) case
18 pc(s)
Master (outer) case weight
3,96 g
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1927,1 mm (48 x 40 x 75.9")
Pallet weight (imperial)
819,1 kg (1805.8 lbs)
Master (outer) case gross weight (imperial)
3,96 kg (8.73 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)