location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 682 Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
682 Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM77AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905674282 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:06:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 682 Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 682 Ink Cartridges deliver legendary HP print quality.
  • - HP 682 ink cartridges work with: HP DeskJet 1200, 2300, 2775, 2776, 2777, 4100, 6076, 6400; HP DeskJet Ink Advantage 2300, 2700, 2775, 2874, 2875, 2876, 2877, 2878, 2879, 4275, 4276, 4278, 6075, 6400
  • - 1 Black (~480 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.
  • - Depend on Original HP 682 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 682 Black Original Ink Advantage Cartridge :
The long product name of HP 682 Black Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

682 Black Original Ink Advantage Cartridge
More>>>
HP 682 Black Original Ink Advantage Cartridge:
The official description of HP 682 Black Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 682 Black Original Ink Advantage Cartridge:
This short summary of the HP 682 Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 682 Black Original Ink Advantage Cartridge, Standard Yield, Black, Pigment-based ink, 8,5 ml, 1 pc(s), 480 pages

Long summary description HP 682 Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 682 Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 682 Black Original Ink Advantage Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 8,5 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 480 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

The story is currently unavailable. Please, contact us.
Features
Black ink type
Pigment-based ink
Compatibility *
HP DeskJet 1200, 2300, 6075 / HP DeskJet Ink Advantage 2775, 2776, 6075, 6078, 6400
Quantity per pack *
1 pc(s)
Black ink volume
8,5 ml
Black ink page yield *
480 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
100,9 mm
Depth
116,3 mm
Height
36,5 mm
Packaging data
Package width
100,9 mm
Package depth
116,3 mm
Package height
36,5 mm
Package weight
50 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 844,85 mm
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
180,55 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,64 g
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 844,8 mm (48 x 40 x 33.3")
Pallet weight (imperial)
180,5 kg (398 lbs)
Master (outer) case gross weight (imperial)
3,64 kg (8.02 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 682 Black Original Ink Advantage Cartridge:
Disclaimer

[1] Print permanence estimates based on internal testing of Original HP inks on plain paper for black text and Wilhelm Imaging Research Dark Storage Statement. Image permanence estimates based on internal testing of Original HP inks on HP Photo Papers for photos. For more information, see http://www.hp.com/go/printpermanence. [2] Requires the HP Smart app download. Certain features/software are available in English language only. For details on local printing requirements see hp.com/go/mobileprinting. [3] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle. [4] 80% of Original HP ink cartridges contain between 45-70% recycled content. 100% of Original HP toner cartridges contain between 5-45% post-consumer or post-industrial recycled content. Does not include toner bottles. See http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA6-4523ENUC for individual cartridge percentages for the Original HP Ink cartridges’ use of recycled content list. [5] See http://www.hp.com/go/suppliesclaims. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.