HP logo

HP Ink Tank 116

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22923
Info modified on:
02 Nov 2024, 05:08:46
Bullet Points HP Ink Tank 116:
  • - Print
  • - Print speed up to 8 ppm (black) and 5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty:
1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
Long product name HP Ink Tank 116:

Ink Tank 116

HP Ink Tank 116:

Low cost. High volume. Always high-quality. Easily print at high volumes for an extremely low cost per page,[1] with a reliable, spill-free ink system.[3] Print up to 8,000 pages color or 6,000 pages black,[2] and produce exceptional quality.

Short summary description HP Ink Tank 116:

HP Ink Tank 116, Colour, 4800 x 1200 DPI, 4, A4, 1000 pages per month, 8 ppm

Long summary description HP Ink Tank 116:

HP Ink Tank 116. Colour, Number of print cartridges: 4, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Duplex printing. Display: LCD, Product colour: Black

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Ink Tank 116 3UM87A:
[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://hp.com/go/learnaboutsupplies.
[2] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology from the simulation of continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. The included GT51XL black ink bottle is rated to print up to 6,000 test pages each, and is not available for separate sale. 2 GT51 or GT51XL black ink bottles are required to print 8000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://www.hp.com/go/learnaboutsupplies.
[3] When used in accordance with set up instructions.
[4] Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2016 Q4. For shipments all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://www.hp.com/go/printerclaims
Up to 8000 color or 6000 black pages included: Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
HP SureSupply alerts you when you should replace a print cartridge and helps you purchase locally or via the Internet. For more information, visit http://www.hp.com/learn/suresupply. Only available with original HP supplies; Internet access required.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.