location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3PZ16A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905206148 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 14:28:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2024
Product end of life date
Bullet Points HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing
  • - Print
  • - Up to 42 ppm (black)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, On-site Repair 24-hour / 7 day a week phone support
Long product name HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing :
The long product name of HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M407dn
More>>>
HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing:
The official description of HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and mighty: HP’s smallest Enterprise printer HP’s entry-level Enterprise-class printer with speeds up to 42 ppm[8] and strongest security.[1]

Short summary description HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing:
This short summary of the HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing:
This is an auto-generated long summary of HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD

Easy to use, simple to manage

HP FutureSmart firmware can be updated with the latest features[2] to optimize your investment for years to come.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[3]
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons.
Set up this printer fast, and easily manage device settings to help increase efficiency.

The world’s most secure printing[1]

The operating code (BIOS) is automatically checked during startup and repairs itself if compromised.
Common Criteria certified[4] to continually monitor memory activity to detect and stop attacks in real time.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Safeguard data stored on this printer—keys, passwords, certificates, and more—with the embedded HP Trusted Platform Module.[5]

Enhanced productivity to empower work teams

Give workgroups what they need to succeed with hundreds of HP and third-party solutions and card reader support.
Help ensure the security of confidential information with PIN/Pull printing to retrieve print jobs.
Stay connected with an optional accessory for wireless,[6] Bluetooth® Low Energy, and NFC touch-to-print.
Print directly from the 2.7-inch (6.9 cm) color display.

Sustainability is smart business

Help save paper right out of the box. Two-sided (duplex) printing is set at default for automatic savings.[7]
Help reduce wasted paper and toner by only printing jobs that are truly needed, using HP Secure Print.[8]
Save energy without sacrificing performance—this printer is ENERGY STAR® and Blue Angel certified.
Leverage HP End of Life Solutions to ensure your Hardware and Supplies are sustainably retired.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Warm-up time
176 s
Time to first page (black, normal)
6,5 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
900 - 4800 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Philippines
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6,5 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,86 cm (2.7")
Control type
Buttons
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International)/ EN 55032:2012, CISPR 35:2016 (International)/ EN 55035:2017, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15 Class A, ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
531 W
Power consumption (max)
531 W
Power consumption (ready)
8,1 W
Power consumption (PowerSave)
0,07 W
Power consumption (off)
0,07 W
Energy Star Typical Electricity Consumption (TEC)
0,462 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
iOS, Android
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
220 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2471 mm
Packaging data
Package width
443 mm
Package depth
278 mm
Package height
464 mm
Package weight
11,4 kg
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
532,02 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
45 pc(s)
Technical details
Number of cartons per pallet layer
9 pc(s)
Compliance certificates
CCC
Other features
Recommended system requirements
2 GB available hard disk space Internet connection or USB port Internet browser.
Recommended humidity operating range
30 - 70%
Pallet dimensions (W x D x H) (imperial)
1198,9 x 1000,8 x 2471,4 mm (47.2 x 39.4 x 97.3")
Pallet weight (imperial)
532 kg (1172.9 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Enterprise M407dn, Black and white, Printer for Print, Compact Size; Energy Efficient; Strong Security; Two-sided printing; Front-facing USB printing:
Disclaimer

[1] HP’s most advanced embedded security features are available on HP Managed and Enterprise devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit hp.com/go/PrintersThatProtect. For more information, visit hp.com/go/PrinterSecurityClaims
[2] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[3] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin
[4] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf
[5] Use of the HP Trusted Platform Module may require a firmware upgrade.
[6] Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
[7] Dependent upon country setup specifications.
[8] HP Secure Print is optional and requires a license.

Technical specification disclaimers
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).