location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3PL18AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018952737 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:19:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See everything in detail with 1920 x 1080 FHD resolution[1], a large 68.58 cm (27") diagonal screen, IPS panel, and sleek 3-sided micro-edge bezels for a dual-display arrangement.
  • - Work with personalized comfort through customizable tilt, swivel, pivot, and 100mm height adjustments.
  • - Experience highly compatible connectivity with DisplayPort™, HDMI, and VGA inputs.
Warranty: 1 year limited warranty
Long product name HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.58 cm (27"), FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1000:1 static, 5000000:1 dynamic, 5 ms gray to gray
More>>>
HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Striking, economical display
Increase productivity on the HP VH27 68.58 cm (27") Monitor with 4-way ergonomics and a large, FHD screen.

Short summary description HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VH27, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP VH27. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Expansive screen size and crisp views
Expansive screen size and crisp views

See everything in detail with sharp 1920 x 1080 Full HD resolution[1], and maximize your view on a large 68.58 cm (27") diagonal screen with an IPS panel and sleek 3-sided micro-edge bezels for a virtually seamless dual-display arrangement.

Adjustable comfort features
Adjustable comfort features

Work with personalized comfort and achieve optimal productivity through customizable tilt, swivel, pivot, and 100mm height adjustments.

Flexible connectivity
Flexible connectivity

Experience highly compatible connectivity with DisplayPort™, HDMI, and VGA inputs for the essential ports you need and want at your convenience.

Create an efficient, smart setup
Create an efficient, smart setup

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display for an integrated, affordable workspace.[2]

Designed with the environment in mind
Designed with the environment in mind

Reduce power consumption and help lower your costs with an energy-smart, EPEAT® Gold registered design.[3]

Your monitor’s new best friend

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

Make it yours

Create a complete solution with HP accessories designed and tested to work with your display.[4]

World-class support

Rest assured that your IT investment is supported by a four-year standard limited warranty. To extend your protection, select an optional HP Care service.[5]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,311 x 0,311 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0,5 W
Power consumption (max)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-34 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
621,5 mm
Depth (with stand)
218 mm
Height (with stand)
525,2 mm
Weight (with stand)
6,09 kg
Width (without stand)
621,5 mm
Depth (without stand)
46 mm
Height (without stand)
371,6 mm
Weight (without stand)
3,98 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
AC adapter included
No
TV tuner integrated
No
Disclaimer HP VH27 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower
[2] Sold separately. See product QuickSpecs for exact compatibility. HP PC Mounting Bracket for Monitors required and sold separately.
[3] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options
[4] Each sold separately.
[5] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.