HP logo

HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28629
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
  • - Edit and print 10 x 15 cm (4 x 6 in) photos with the HP Sprocket app.<sup>[1]</sup> It’s only a few taps to print from your camera roll and social media.<sup>[1]</sup>
  • - Easily create beautiful photo albums and gifts with helpful templates for photo cards, collages, and more.<sup>[1]</sup>
  • - Print high-quality, frame-worthy photos, and relive memories in augmented reality with hidden videos within your prints.<sup>[1]</sup>
Warranty:
One-year limited hardware warranty; Access to world class support services through http://www.support.hp.com
Long product name HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):

Sprocket Studio, 300 x 300dpi, Lithium Polymer (LiPo), Bluetooth

HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):

Turn your favorite moments from your smartphone into effortless photo creations.[1] Designed to use with Bluetooth and the HP Sprocket app, you can easily transform photos from your camera roll or social media into shareable memories.[1,2]

Short summary description HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):

HP Sprocket Studio, Dye-sublimation, 300 x 300 DPI, 4" x 6" (10x15 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):

HP Sprocket Studio. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Maximum print size: 4" x 6" (10x15 cm). Borderless printing. Bluetooth. Direct printing. Product colour: White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) 3MP72A#644DEMO:
[1] HP Sprocket App required.
[3] HP Sprocket app required. Bluetooth is a trademark owned by its proprietor and used by Hewlett-Packard Company under license.
[4] Based on internal HP testing. Image permanence estimates based on HP Sprocket Studio Ink & Paper. For more information, see http://www.hp.com/go/printpermanence.
[4] Not included, please purchase separately.
[5] Not included, please purchase separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.