location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
903XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3HZ51AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018958395 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:48:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set your business apart with Original HP ink cartridges that deliver results you can rely on. Specifically designed to work with your HP printer or all-in-one, they deliver striking office prints and minimise wasted pages.
  • - Get noticed with standout colour and black text. Original HP ink cartridges deliver impressive readability, quality, and durability. Print everyday projects on a variety of papers – and get richer colours and bolder blacks on ColorLok® papers.[3]
  • - Print affordably and stay productive with Original HP ink cartridges. High-yield options deliver incredible value and reduce cartridge replacements.[1,2] Swap out cartridges separately and easily manage supplies with cost-effective individual inks.
  • - Keep office printing simple. Easily install cartridges – replacing them is a snap. Reorder the right supplies at the right time through HP SureSupply.[4] When cartridges are empty, conveniently recycle them with HP Planet Partners at no charge.[5]
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

903XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.
Get reliable performance and professional-quality colour and black text for the office. Original HP ink cartridges deliver striking documents, every time. Print affordably with low-priced individual cartridges and high-yield cartridge options.[1,2]

Short summary description HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 903XL, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 4 pc(s), 825 pages

Long summary description HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 903XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 2475 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 825 pages

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[6]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[7]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print sharp text and colour graphics
Print sharp text and colour graphics

Print bright colours and sharp text on a variety of papers – including ColorLok® papers – with Original HP inks.

Stay productive with high-yield cartridge options
Stay productive with high-yield cartridge options

Print affordably and stay productive with Original HP ink cartridges. High-yield options deliver incredible value and reduce cartridge replacements.[1,2]

Versatile printing for the office
Versatile printing for the office

Print office memos, reports, flyers, contracts, presentations, and more, using Original HP ink cartridges.

Affordable individual HP ink cartridges
Affordable individual HP ink cartridges

Print affordably with individual cartridges. Simply replace each cartridge separately, as needed.

Original HP inks for professional quality
Original HP inks for professional quality

Represent your business best with Original HP pigment inks designed for consistent, professional results.

Manufactured with high environmental standards.
Manufactured with high environmental standards.

The HP Design for Environment program strives to ensure products are energy efficient and recyclable.

Durable, readable, and high quality prints
Durable, readable, and high quality prints

Original HP ink cartridges deliver impressive readability, quality, and durability; prints resist water and last for decades.[8]

Reorder the right cartridges at the right time
Reorder the right cartridges at the right time

Order cartridges quickly with HP SureSupply – and stay focused on your business.[4]

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet 6950 / HP OfficeJet Pro 6960, 6970
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink page yield *
825 pages
Colour ink page yield *
2475 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
HP segment
Business
Weight & dimensions
Width
124 mm
Depth
48 mm
Height
160 mm
Weight
190 g
Package width
160 mm
Package depth
124 mm
Package height
48 mm
Package weight
190 g
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 903XL ink cartridge 4 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
Disclaimer

[1] Based on cartridge yields for HP 903XL ink cartridges compared with HP 903 standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Based on cartridge yields for HP 907XL ink cartridges compared with HP 903 standard ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Based on internal HP testing of Original HP pigment inks on ColorLok® papers.
[4] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit www.hp.com/learn/suresupply. Not compatible with Windows® 2000.
[5] HP Planet Partners Program availability varies. For more information, visit www.hp.com/recycle.
[6] See www.hp.com/go/suppliesclaims.
[7] HP Planet Partners program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[8] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence.