location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tango
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tango X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DP64A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545603706 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 00:06:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Tango X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, wireless (Copy and Scan using HP Smart App)
  • - Print speed up to 11 ppm (black) and 8 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: This Product include one-year technical support; one-year limited hardware warranty; access to 24/7 web support services through www.hp.com/support/tango
Long product name HP Tango X :
The long product name of HP Tango X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tango X
More>>>
HP Tango X:
The official description of HP Tango X as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Welcome to the age of smart printing; HP Tango; The first Smart Home printer Built to match the way you live and designed to use with the HP Smart app, Tango helps you stay a step ahead by connecting and printing from any device, anywhere.[1,2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Tango X:
This short summary of the HP Tango X data-sheet is auto-generated and uses the product title and the first six key specs.

HP Tango X, Colour, 2, 4800 x 1200 DPI, A4, 500 pages per month, 11 ppm

Long summary description HP Tango X:
This is an auto-generated long summary of HP Tango X based on the first three specs of the first five spec groups.

HP Tango X. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11 ppm. Duplex printing. Display: LED. Wi-Fi. Product colour: Grey, Blue

Smart and simple

Get started fast with simple setup that guides you through each step.[2]
Share with friends and family from a variety of smartphones, tablets, or laptops.[1]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[5]
Get voice-activated printing that saves you time and delivers a hands-free printing experience.[4]

More connected than ever

Connect to cloud-based printing with Wi-Fi or your cellular network.[2]
Easily print everyday documents from your smartphone.[2]
Get high-quality scanning, and share to email or cloud.[2] Plus, take a photo as a copy to send to Tango.[2]
Get notifications when printing, scanning, or copying from your smartphone.[2]

Never run out and save up to 50% with Instant Ink [7,8]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[9]

Your photos print free

Print photos from your smartphone for free, with Tango and HP Instant Ink.[8]

Simple Wi-Fi® setup
Simple Wi-Fi® setup

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone. [3]

Printing from your smartphone just got easier

Easily print everyday documents from your smartphone. [2]

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to email or the cloud – from virtually anywhere. [2]

Smartphone notifications

Get notifications when printing, scanning, or copying from your smartphone. [2]

Your device, your choice

Easily print from a variety of smartphones, tablets, and laptops. [1]

Your reliable connection

Have confidence in your connection with steady performance from dual band Wi-Fi®. [4]

Free photos from your smartphone

Print photos from your smartphone for free, with Tango and HP Instant Ink.[7]

Sharp text, vibrant graphics

Get rich black text and vibrant graphics for all your everyday documents.

Authentic colors every time

HP 64 ink cartridges deliver authentic colors so all your prints will shine.

Features
Recommended duty cycle
100 - 300 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print margin top (min)
3 mm
Print margin bottom (min)
1,27 cm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Total output capacity *
20 sheets
Maximum number of input trays *
1
Maximum input capacity
50 sheets
Maximum output capacity
20 sheets
Paper handling
Maximum print size
216 x 355 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Borderless printing media sizes
13x18
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
No
Direct printing
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Product colour *
Grey, Blue
Colour name
Wisp gray pearl w/blue woven
Built-in display *
Yes
Design
Display
LED
Control type
Buttons
Country of origin
Thailand
Certification
FCC Class A
Power
Energy Star Typical Electricity Consumption (TEC)
0,026 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Windows 10, 8.1, 8, 7, macOS 10.11 or later
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2560 mm
Width
389 mm
Depth
246 mm
Height
91 mm
Weight
3,4 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
125 pages
Included cartridge capacity (CMY)
120 pages
Bundled software
HP Smart app
Package width
502 mm
Package depth
269 mm
Package height
151 mm
Package weight
4,59 kg
Technical details
Number of cartons per pallet layer
6 pc(s)
Logistics data
Pallet weight
462 g
Number of layers per pallet
16 pc(s)
Quantity per pallet
96 pc(s)
Other features
All-In-One-multitasking
Yes
Print technology
Thermal inkjet
Number of print heads
2
Number of users
3 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:04:25
Uk has collected 29 expert reviews for HP Tango X inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Digitaltrends.com
Updated:
2019-12-02 02:04:23
Can a printer be good-looking enough to reside in your living room? HP thinks the Tango X is. When its fabric (or optional cork) cover is in place, it looks somewhat like a very large fabric-covered coffee-table book. Of course, that's only true when you...
Good Very good looking, Easy to set up, No distracting buttons, Alexa, Google, and Cortana integration, Free photo printing with HP's Instant Ink program...
Bad No USB or Ethernet (Wi-Fi only), Scan/copy functions require smartphone, No duplex printing...
Bottom line Yes. If you want a printer that installs easily, has excellent output quality, does not need wires beyond the power cord, and doesn't really look like a printer, the Tango X is an attractive choice. If, on the other hand, you expect to really push a large...
80%
expertreviews.co.uk
Updated:
2019-12-02 02:04:23
Buy now from Currys PC WorldIn practical terms, that means this printer is 100% wireless. Indeed, its setup routine is based around your phone rather than your PC via the HP Smart app. It’s also both quiet and compact, with the Tango X including a texture...
Good Quiet and compact, High-quality prints, Free photo prints...
Bad No USB connection, Not the fastest performance speeds...
Bottom line A clever printer that fits in with our phone-obsessed lifestyles, but being 100% wireless has its drawbacks...
80%
goodhousekeeping.co.uk
Updated:
2019-12-02 02:04:24
Want a printer that doesn't spoil the look of your home? The HP Tango X is the ideal buy. This slim white printer is cleverly disguised with a charcoal fabric cover when it's not in use. It produces clear documents and photos. Even better, when you sign u...
Good It's compatible with Alexa so if you have access to the voice assistant you can ask her to print everything from your shopping list to graph paper, Fast at printing both black and colour documents, Automatic scanning feature in the app instantly identifie...
Bad No memory card slot, Colour prints cost more than 10p each, making it one of the more expensive prints we've tested - the black prints will set you back 7p each...
Bottom line A stylish, simple-to-use printer that produces clear and sharp documents and photos. Fast and compatible with Alexa, the price per print is expensive, but the unique design makes it great for anyone that needs a printer but hates having it on display.Rati...
72%
trustedreviews.com
Updated:
2020-09-09 04:04:35
The HP Tango X is a squat white oblong that comes wrapped in a fetching foldable linen cover, which serves as both an out-tray for your prints, and as a protective case for the printer when it's not in use. Colourful striplights glow softly when the print...
Good Compact, wireless design, Low upfront price, Instant Ink plans offer value for money...
Bad No built-in scanner or copier, Scan and copy function of HP Smart app is variable...
Bottom line The HP Tango X is a fun colour printer, capable of producing sharp text and images quickly. Not all of the features (namely the scan and copy function) add value, and high price, low yield cartridges mean it's only really economical to run with a subscrip...
70%
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Tango X:
Disclaimer

[1] For details on local printing requirements see http://hp.com/go/mobile printing.
[2] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[3] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see http://hp.com/go/mobile printing.
[4] Requires Amazon Alexa or Google Assistant™ and is available in certain countries; see http://hp.com/go/alexa and http://hp.com/go/hpgooglehome. Also requires an HP web-connected printer registered with Google Cloud Print or ePrint. For ePrint account registration, http://hp.com/go/HPConnected/help/eprint.
[5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[7] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[8] Based on monthly subscription cost of HP+ Instant Ink 700-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 color inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: Australia <299 AUD; New Zealand <349 NZD; Canada <=399 CAD & United States <399 USD. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: https://www.keypointintelligence.com/HPInstantInk
[9] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to https://instantink.hpconnected.com/us/en/terms.
Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows® is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: hp.com/go/printerclaims. Print speeds tested using Wifi 2.4 GHz. Borderless Photo 4x6 in tested using 2.4 GHz.
HP SureSupply assists you when you want to replace a print cartridge and helps you shop and purchase locally or via the Internet. For more information, visit hp.com/learn/suresupply. Only available for genuine HP supplies. Internet access required.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see hp.com/go/learnaboutsupplies