location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z40c G3 WUHD Curved Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A6F7E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068673833 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:00:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See All of Your Ideas, Clearly.
  • - Factory-calibrated for color accuracy out-of-the-box, this monitor delivers 100% sRGB and 98% DCI-P3 wide color gamuts[1] so colors like firetruck red match what you see in real life.
  • - Look and sound true-to-life on video with a pop up, tiltable 4K webcam that makes your face the focus and delivers a clear image in any lighting, while dual echo cancelling microphones and room filling speakers make any space your own private office.
  • - Work on two PCs at once with HP DeviceBridge 2.0[3] and two Thunderbolt™ 3 connections that deliver up to 165W of power—enough to charge most PCs or a MacBook Pro.
Warranty: HP three-year limited warranty
Long product name HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver :
The long product name of HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z40c G3 WUHD Curved Display
More>>>
HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver:
The official description of HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Window to Your World.
Stay focused and productive by immersing yourself in the brilliant, expansive views of the HP Z40c G3 Curved Display. Experience extraordinary, true-to-life color and see all of your projects at once, in stunning detail, on an Ultrawide display with 5K:2K resolution. Look and sound like you do in real life on calls with an integrated 4K webcam and high fidelity speakers.

Short summary description HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver:
This short summary of the HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z40c G3 WUHD Curved Display, 100,8 cm (39.7"), 5120 x 2160 pixels, UltraWide 5K HD, LED, 14 ms, Black, Silver

Long summary description HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver:
This is an auto-generated long summary of HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver based on the first three specs of the first five spec groups.

HP Z40c G3 WUHD Curved Display. Display diagonal: 100,8 cm (39.7"), Display resolution: 5120 x 2160 pixels, HD type: UltraWide 5K HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Silver

Multitask with ease for higher productivity with a 101.6 cm (40-inch) diagonal 5K:2K-resolution Ultrawide screen that can be segmented into the equivalent of four 50.8 cm (20-inch) monitors for maximum viewing and minimal toggling.

With a 101.6 cm (40-inch) diagonal 5K:2K-resolution screen, size versus resolution trade offs are over. Multitask with ease and improve productivity with an Ultrawide screen that can be segmented into the equivalent of four 50.8 cm (20-inch) monitors so users can view all of their projects, more lines of code, and bigger spreadsheets with minimal toggling and scrolling.

1.07 Billion Colors Realistically Displayed[2].

Remove the barriers between you and your screen with vivid, life-like and always accurate colors and details. Factory-calibrated for color accuracy out-of-the-box, this monitor delivers 100% sRGB and 98% DCI-P3 wide color gamuts[1] so colors like firetruck red match what you see in real life [2].

A Lifelike Conferencing Experience.

The Zoom Certified Z40c Monitor blurs the line between virtual conference calls and reality. Look and sound true-to-life on video with an integrated pop up and tiltable 4K webcam that puts your face in focus and delivers a clear image in any lighting, while built-in dual noise cancelling microphones and room filling speakers make any space your own private office.

Colors Calibrated to Perfection

Every HP Z Display undergoes factory color calibration and testing to achieve a Delta E of less than 2, making color differences virtually indistinguishable to the human eye.

Zoom Certified.

Because HP met or exceeded all Zoom quality benchmarks, you can be sure our hardware works seamlessly with Zoom’s software to deliver an unmatched conferencing experience every time.

Only Share When You Want

The integrated webcam pops up when needed and can be pushed down which acts as a kill switch for the camera and mic for worry-free privacy.

Crystal Clear Audio

Built-in mics and speakers that pick up and deliver crystal-clear audio.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Endless Adjustability

Work effortlessly with 3-way ergonomics that help keep your neck, shoulders, and back comfortable throughout the day. Customize tilt, 150mm height adjust, and swivel settings to fit you, your desk, and your needs.

3-year Limited Warranty

With these monitors, not only do you get full-conferencing ability, but also peace of mind, with the standard 3-year limited warranty.

Show and Share Content from Two Devices with HP Device Bridge 2.0.

Control two devices copy, paste, drag and drop files or data between them with one keyboard and mouse. View their images side by side or one at a time. [3]

Windows® Hello Enabled Integrated Webcam

Integrated webcam features an improved discrete IR sensor so using your face as a password with Windows® Hello has never been more hassle-free. [4]

Your Webcam and Audio Your Way

Customize your webcam and audio settings using simple controls in HP Display Center. Crop in and adjust brightness, exposure, volume using simple sliders. [5]

Monitors Containing Recycled Materials

HP is helping conserve natural resources, reduce waste sent to landfills, and lower energy consumption by using 80% recycled plastics in the plastics of Z G3 Monitors. [6,7]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it stays out of the landfill. [8,9]

More Ports. More Flexibility.

More ports means more capabilities. With a USB-C®, HDMI, DisplayPort™, four USB-A 3.0 ports and a USB-B port, you can connect multiple devices like a keyboard and mouse. [10]

Easily Personalize and Adjust Your Display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen—all through the host PC. [5]

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off. [11]

Dependable Internet Connectivity

Feel confident in your connection with a monitor that connects directly to Ethernet via RJ-45 port for stable internet connection and remote IT manageability. [11]

Display
Display diagonal *
100,8 cm (39.7")
Display resolution *
5120 x 2160 pixels
HD type *
UltraWide 5K HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
14 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
2500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160, 5120 x 2160
Aspect ratio
21:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,181 x 0,181 mm
Pixel density
139 ppi
Horizontal scan range
15 - 134 kHz
Vertical scan range
29 - 71 Hz
Display diagonal (metric)
100,8 cm
Colour depth
10 bit
Colour gamut
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Megapixel
13 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black, Silver
Introduction year
2022
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; cTUVus; EAC; ENERGY STAR®; E-standby; FCC; GS Mark; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TCO Certified; TUV-S; VCCI; WEEE; ISC; Low blue light; South Africa Energy; UAE; Ukraine certificates; Zoom Certified; Windows Hello
Ports & interfaces
Built-in USB hub *
No
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 3 ports quantity
2
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
Power
Power consumption (typical) *
72 W
Power consumption (standby) *
0,5 W
Power consumption (max)
310 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Weight & dimensions
Width (with stand)
947,4 mm
Depth (with stand)
292,5 mm
Height (with stand)
644,8 mm
Weight (with stand)
14,3 kg
Width (without stand)
947,4 mm
Depth (without stand)
141,9 mm
Height (without stand)
447,1 mm
Packaging data
Package width
1070 mm
Package depth
226 mm
Package height
558 mm
Package weight
20,6 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
14,3 kg
Height
447,1 mm
Width
947,4 mm
Depth
141,9 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Z40c G3 WUHD Curved Display computer monitor 100,8 cm (39.7") 5120 x 2160 pixels UltraWide 5K HD LED Black, Silver:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Number of colors available through A-FRC technology.
[3] HP Device Bridge 2.0 works with two computers and is compatible with Windows 10 and higher, MacOS M1 platforms, and up to Ubuntu 18.04 devices.
[4] Windows Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[5] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[6] HP Sustainability Report 2020.
[7] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
[8] https://www.greenmatters.com/p/what-percent-recycling-actually-gets-recycled.
[9] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[10] Comes with Power Cord and USB-C Cable, all other cables sold separately.
[11] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 5120 x 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB Type C® (Alt Mode DisplayPort™).
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percent of recycled metal varies by product.
Percentage of ocean-bound plastic contained in each component varies by product.
Included cables may vary by country.
Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Monitors produced before June 1st 2024 comply with China regulation GB 21520-2015.