location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP 4101fdne Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP 4101fdne Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z618ER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786712142 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 01:14:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro MFP 4101fdne Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan, fax (optional)
  • - Prints up to 42/40 ppm (LTR/A4) (HP High Speed)
  • - Fine Lines (1200 x 1200 dpi)
Warranty: Two-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro MFP 4101fdne Printer :
The long product name of HP LaserJet Pro MFP 4101fdne Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP 4101fdne Printer
More>>>
HP LaserJet Pro MFP 4101fdne Printer:
The official description of HP LaserJet Pro MFP 4101fdne Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum productivity. Seamless management. This modern printer is built for maximum productivity with fast speeds and reliable hardware, delivering effortless everyday use so you can focus more on your business. And with HP+, printers have never been easier to manage and use from anywhere.



This is an HP+ printer. It requires an HP account, connection to the internet, and exclusive use of Original HP Toner cartridges for the life of the printer. More at: http://www.hp.com/plus-faq

Short summary description HP LaserJet Pro MFP 4101fdne Printer:
This short summary of the HP LaserJet Pro MFP 4101fdne Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP 4101fdne Printer, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, A4, White

Long summary description HP LaserJet Pro MFP 4101fdne Printer:
This is an auto-generated long summary of HP LaserJet Pro MFP 4101fdne Printer based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP 4101fdne Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Product colour: White

Maximum productivity.

Support your dynamic workteam with this high-speed, multi-feature printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Get productivity in the palm of your hand. Print, scan and get time-saving Shortcuts with HP Smart app. [1]
Do more in fewer steps. Simple shortcuts allow your employees to complete common tasks with just a touch.

Effortless management.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location.[2]
Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations.[2]
Seamless connectivity allows you to print from anywhere, any device, on any network.[1,3]
Dedicated tech support can help you when you need it, all backed by our 2-year extended HP warranty. [4,5]

HP Wolf Pro security, made better with HP+.

Get printer security out of the box. Preconfigured settings mean it's ready when you are. 
Set up your printer security from the dashboard. Smart Admin makes IT configuration and monitoring easy.
Automated 24/7 monitoring helps ensure your printers and your information are always secure. 
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

Dual-sided scanning

Scan both sides with a single pass. Dual-sided scanning allows your users to get more done in less time.

Simple shortcuts

Do more in fewer steps. Simple shortcuts allow your employees to complete common tasks with just a touch.

Set up. Invite users. And done.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location. [2]

Control at your fingertips

Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations. [2]

Support whenever you need it

Dedicated tech support can help you when you need it, all backed by our 2-year extended HP warranty. [4,5]

Out-of-the-box Secure

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Intelligent security 24/7

Automated 24/7 monitoring helps ensure your printers and your information are always secure. 

Toner delivered ONLY when you need it

Never run out of toner with Instant Ink for laser. [11]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
45 s
Time to first page (black, normal)
6,3 s
N-in-1 print function
Yes
Watermark printing
Yes
Economical printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
7,2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA, File
Scan speed (colour)
20 ppm
Scan speed (black)
29 ppm
Duplex scan speed (colour)
20 ppm
Duplex scan speed (black)
29 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy, Scan
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K, Statement
Paper handling
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, B5, C5, DL
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 200 g/m²
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (scanning)
48 dB
Sound power level (printing)
6,7 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
6,86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0,06 W
Power consumption (printing)
510 W
Power consumption (ready)
7,5 W
Power consumption (sleep)
0,9 W
Power consumption (off)
0,06 W
Energy Star Typical Electricity Consumption (TEC)
0,44 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Android, iOS
Operational conditions
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32,5 °C
Certificates
Certification
CISPR 32:2015 Class B / EN 55032:2015 Class B; CISPR 35:2016 / EN 55035:2017 Class B; EN IEC 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; EN 61000-4-12:2016; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
390 mm
Height
323 mm
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
490 mm
Package weight
15,5 kg
Packaging content
Cables included
AC
Warranty card
Yes
Technical details
Number of cartons per pallet layer
6 pc(s)
Compliance certificates
CCC, GS mark
Other features
Number of users
10 user(s)
Recommended system requirements
2 GB available hard disk space; Internet connection; Internet browser.
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Pro MFP 4101fdne Printer:
Disclaimer

[1] Smart app (Smart Pro): Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required.
[2] Easy to set up and manage - Requires use of Smart Admin Dashboard for printer setup and onboarding of users.
[3] Connected and ready - HP+ printers are ready when you are with improved connectivity utilizing Smart Driver and Print/Scan Doctor technology.
[4] Dedicated support - speak with a live HP+ support representative Monday through Friday 8am to 10pm EST Saturday and Sunday 9am to 8pm EST. Excludes public holidays.
[5] Extended warranty: 2yrs HP Warranty in total. Refer to the documentation in the printer box for further information on HP warranty.
Technical specification disclaimers
Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Measured using ISO/IEC 24734 Feature Performance;Test, excludes first set of test documents. For moreinformation see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information seehttp://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see: http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Scan speeds measured from ADF. Actualprocessing speeds may vary depending on scanresolution, network conditions, computerperformance, and application software.