location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-bs504na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WG06EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018267251 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2018
Product end of life date
Bullet Points HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - Intel® Pentium® N3710 (2M Cache, 1.6 GHz)
  • - 39.6 cm (15.6") HD SVA (1366 x 768)
  • - 8GB (1600 MHz) DDR3L-SDRAM (1 x 8 GB) & 1000GB HDD
  • - Up to 11.45 hours of Lithium-Ion (Li-Ion) battery life
  • - 2.1 kg & 23.8 mm thin, HDMI
Long product name HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold :
The long product name of HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® N3710 (2M Cache, 1.6 GHz), 8GB DDR3L-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768, Intel HD Graphics 405, LAN, WLAN, WebCam, Windows 10 Home 64-bit
More>>>
HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold:
The official description of HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable performance. Beautiful design. Do more.
Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life[1]—you can easily surf, stream and stay in touch with what matters most.

Short summary description HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold:
This short summary of the HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-bs504na, Intel® Pentium®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold:
This is an auto-generated long summary of HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold based on the first three specs of the first five spec groups.

HP 15-bs504na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Black, Gold

The PC you can rely on
The PC you can rely on

With the latest Intel[2] processors you are guaranteed the reliable performance you need to work and play. Enjoy long-lasting durability on a laptop designed to do what you want with ease.

Connect with what matters
Connect with what matters

Stay entertained and keep connected with friends and family on a rich HD or on select models FHD display and HD[3] camera on select models. Plus, easily store and enjoy your favorite music, movies, and photos.

Thoughtfully designed. Inside and out.
Thoughtfully designed. Inside and out.

Beautifully designed inside and out this HP diagonal 39.6 cm (15.6") laptop is perfectly suited for your lifestyle. Playful patterns, unique textures and a chrome plated hinge (on select models) add a little color to your everyday.

Design
Product type *
Laptop
Product colour *
Black, Gold
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3710
Processor cores
4
Processor threads
4
Processor boost frequency
2,56 GHz
Processor frequency *
1,6 GHz
System bus rate
2,5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 405
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
700 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
16
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Netflix
Trial software
Microsoft Office 365
Operating system installed *
Windows 10 Home
Bundled software
McAfee LiveSafe
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SSSR2KL
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91830
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Brand-specific features
HP JumpStart
Yes
HP Sure Connect
Yes
HP CoolSense
Yes
HP Audio Switch
Yes
HP Orbit
Yes
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Battery life (max)
11,45 h
Continuous video playback time
9,5 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
253,8 mm
Height
23,8 mm
Weight *
2,1 kg
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Brand Image Product code Product Stock Price from
HP 15-bs503na Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB eMMC Windows 10 Home Grey HP 15-bs503na Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB eMMC Windows 10 Home Grey
(show image)
2PY22EA Notebook - 15-bs503na 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP 15-bs504na Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Gold:
Disclaimer

[1] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See bapco.com/products/mobilemark-2014/ for details.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Features may require software or other 3rd party applications to provide the described functionality.