HP logo

HP RP7 7800 i5-2400U 2,5 GHz Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29507
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Apr 2018
Long product name HP RP7 7800 i5-2400U 2,5 GHz Touchscreen Black:

HP RP7 Retail System Model 7800

HP RP7 7800 i5-2400U 2,5 GHz Touchscreen Black:

Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.

Short summary description HP RP7 7800 i5-2400U 2,5 GHz Touchscreen Black:

HP RP7 7800, Intel® Core™ i5, i5-2400U, 2nd gen Intel® Core™ i5, 2,5 GHz, 6 MB, Intel® Q67 Express

Long summary description HP RP7 7800 i5-2400U 2,5 GHz Touchscreen Black:

HP RP7 7800. Processor family: Intel® Core™ i5, Processor model: i5-2400U, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Audio system: Realtek ALC261 Codec

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.