HP logo

HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48406
Info modified on:
14 Mar 2024, 18:36:29
End of life date:
31 Jan 2018
Long product name HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

Intel Pentium J2900, 4GB 1333 MHz DDR3, 128 SATA SSD, 14" Touchscreen 1366 x 768, Intel HD Graphics, 35.59 x 22.53 x 36.62 cm

HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Short summary description HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

HP rp 2030, 35,6 cm (14"), 1366 x 768 pixels, Projected capacitive system, 16:9, Intel® Pentium®, J2900

Long summary description HP rp 2030 J2900 2,41 GHz All-in-One 35,6 cm (14") 1366 x 768 pixels Touchscreen Black:

HP rp 2030. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2,41 GHz. Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.