location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Universal Dock with 4.5 mm and USB Dock Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UF95AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018040205 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Long product name HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter
More>>>
HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your HP notebook or tablet into a complete desktop experience with the HP USB-C Universal Dock, which delivers USB-C™ charging and connections for your network, dual 4K displays, and accessories with one cable connection.

Short summary description HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, Black, Business, AC

Long summary description HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Product colour: Black, HP segment: Business. Power source type: AC, Output voltage: 20 V, Power consumption (typical): 90 W. Width: 200 mm, Depth: 70 mm, Height: 28 mm

Give your platform a power boost

Avoid downtime with up to 60W of power to charge and power your connected notebook or tablet through the powered USB-C™ port, or select notebooks through the optional HP 4.5mm and USB Dock Adapter.[1]

Universal compatibility

Use one dock for all of your devices with support for multi-generation HP notebooks and tablets. Connect to the dock through the included USB-C™ cable or the included USB-C™ to USB-A adapter.

Enterprise-class network manageability

Support network manageability[3] of your device and the dock with PXE boot support, Wake-on LAN, MAC Address Pass-Through, and LAN/WLAN switching.[4]

Expansion for all the ways you work

Connect to your accessories with one USB 3.0 charging port, three USB 2.0 ports, and one USB-C™ charging/data port. Drive Dual 4K displays or one 5K display[2] from two DisplayPort™ ports. Use RJ-45 for Gigabit Ethernet and network manageability.[3]

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
DisplayPorts quantity
2
Microphone in *
No
USB connector type
USB Type-A, USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product colour *
Black
HP segment
Business
Power
Power source type
AC
Output voltage
20 V
Power consumption (typical)
90 W
Weight & dimensions
Width
200 mm
Depth
70 mm
Height
28 mm
Weight
350 g
Country Distributor
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP USB-C Universal Dock with 4.5 mm and USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Disclaimer

[1] See product QuickSpecs for exact charging capacities. Only available with direct USB-C™ cable connection on the dock or through the HP 4.5mm and USB Dock Adapter, sold separately.
[2] Sold separately.
[3] Internet access required and sold separately.
[4] LAN/WLAN switching is only supported on Windows 10 with select platforms.