location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Pro 2 44-in MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet HD Pro 2 44-in MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QX51E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905111145 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:22:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet HD Pro 2 44-in MFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
Warranty: One-year limited hardware warranty
Long product name HP Designjet HD Pro 2 44-in MFP :
The long product name of HP Designjet HD Pro 2 44-in MFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet HD Pro 2 44-in MFP
More>>>
HP Designjet HD Pro 2 44-in MFP:
The official description of HP Designjet HD Pro 2 44-in MFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly print and scan maps, drawings, POP graphics/displays, posters, photos, and more with the HP DesignJet HD Pro 2 44-in MFP. See high-quality results delivered efficiently and securely.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet HD Pro 2 44-in MFP:
This short summary of the HP Designjet HD Pro 2 44-in MFP data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet HD Pro 2 44-in MFP, Thermal inkjet, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, 2400 x 1200 DPI, Colour copying, Colour scanning, 1118 x 1676 mm

Long summary description HP Designjet HD Pro 2 44-in MFP:
This is an auto-generated long summary of HP Designjet HD Pro 2 44-in MFP based on the first three specs of the first five spec groups.

HP Designjet HD Pro 2 44-in MFP. Print technology: Thermal inkjet, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Print resolution colour: 2400 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning. Maximum print size: 1118 x 1676 mm, Paper tray media types: Banner, Bond paper, Coated paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. USB connector: USB Type-A

PRECISE—Excellent reproduction with CCD technology

Reproduce colors with excellent accuracy with CCD technology that enables high-quality color scanning/copying.
Efficiently handle complex images with an advanced five-camera system that captures detail in high precision.
Scan maps, orthophotos, and technical drawings—even if old and damaged—with CCD technology for great results.
Create large-format color and black-and-white scans up to 42-in (1067-mm) wide on thick[1], rigid media.

FAST—HD scanner designed to streamline workflows

Scan fast—up to 13 inches (33 cm) per second in either color or monochrome.
Accelerate workflows. Save scans as PDF, TIFF, JPEG, or DWF files. Do batch scanning. Create multipage PDFs.
Scan to email, USB, network—or print with the HP DesignJet Z6dr 44-in PostScript® Printer with V-Trimmer.
Work comfortably with a 15.6" (396-mm) color touchscreen.

SECURE—Protect your work and your information

Protect printers/data from unauthorized access with HP Secure Boot, whitelisting, 500 GB encrypted hard disk.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[2]
Secure your printer with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.
Reliable color—HP Professional PANTONE® color emulation, embedded Adobe® PostScript®, Adobe® PDF Print Engine.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Internal memory
4096 MB
Sound power level (standby)
33 dB
Sound pressure level (printing)
45 dB
Brand-specific features
HP Web Jetadmin
Yes
Operational conditions
Storage temperature (T-T)
-25 - 55 °C
Packaging data
Package width
1950 mm
Package depth
766 mm
Package height
1260 mm
Package weight
232 kg
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet HD Pro 2 44-in MFP:
Disclaimer

[1] Up to 0.6-in (15-mm) thickness.
[2] Card reader functionality enabled through optional third-party solutions.
Technical specification disclaimers
Maximum rate of output for color image 100% color coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
Except self-adhesive vinyls and non-cuttable medias.
Color scanning: A1/D fully-inked color image at 200 dpi, 24-bit RGB. Monochrome scanning: A1/D image with black text graphics at 200 dpi.
Based on 4 GB RAM.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.