HP logo

HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140782
Info modified on:
27 May 2024, 14:18:32
End of life date:
31 Mar 2020
Bullet Points HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
  • - Put all your creativity and content front and center on a large 68.58 cm (27”)diagonal screen with 4K<sup>[1]</sup>, 3840 x 2160 resolution that reveals every detail and makes every color pop.
  • - Maintain a minimalist workspace by pulling video and data from and sending power<sup>[2]</sup> to your PC, notebook, tablet or phone with just one USB-C™ cable connection.
  • - Prepare for maximum visual impact and productivity with a 3-sided micro-edge bezel that tiles for a virtually seamless multi-display<sup>[3]</sup> experience. Get comfortable with 100-mm height adjustability.
Warranty:
1 year limited warranty including 1 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

27", 4K Ultra HD 3840 x 2160, 16:9, 350cd/m²

HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

4K[1] with a powerful presence
Strike envy across the office with the elegance of the UHD HP EliteDisplay S270n 4K Micro Edge Monitor. It delivers style and simplicity with a modern 3-sided micro-edge bezel and easy single-cable USB-C™ connectivity to your device.

Short summary description HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

HP EliteDisplay S270n, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5,4 ms, Black, Silver

Long summary description HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

HP EliteDisplay S270n. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5,4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Disclaimer HP EliteDisplay S270n LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver 2PD37AT:
[1] 4K content required to view 4K images.
[2] Up to 60 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[3] Additional displays sold separately.
[4] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[5] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.