HP logo

HP Prelude Top Load 39,6 cm (15.6") Messenger case Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272308
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
30 Jun 2020
Long product name HP Prelude Top Load 39,6 cm (15.6") Messenger case Black:

15.6 Prelude Top Load with Mouse Bundle

HP Prelude Top Load 39,6 cm (15.6") Messenger case Black:

Be productive and help protect your notebook wherever work takes you with the HP Prelude Top Load and HP USB Mouse Bundle, a durable nylon case with a pop of color from the stylish blue interior and a USB mouse for onscreen content navigation.

Short summary description HP Prelude Top Load 39,6 cm (15.6") Messenger case Black:

HP Prelude Top Load, Messenger case, 39,6 cm (15.6"), 460 g

Long summary description HP Prelude Top Load 39,6 cm (15.6") Messenger case Black:

HP Prelude Top Load. Case type: Messenger case, Maximum screen size: 39,6 cm (15.6"). Weight: 460 g. Surface coloration: Monochromatic. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.