location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ce023na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MD72EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018631601 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2018
Product end of life date
OMEN by HP - 15-ce023na (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel® Core™ i7-7700HQ (6MB Cache, 2.8GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
  • - NVIDIA GeForce GTX 1050 4GB GDDR5
Long product name HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-7700HQ (6MB Cache, 2.8GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256 SSD, 39.6 cm (15.6") Full HD 1920 x 1080, N, Intel HD Graphics 630, NVIDIA GeForce GTX 1050 4GB GDDR5, LAN, HP Wide Vision FHD IR, Windows 10 Home 64-bit
More>>>
HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable gaming powerhouse

When the competition is relentless, greatness is achieved by those heroes who rise to the occasion. Equipped with powerful hardware and an aggressive design, the OMEN Laptop takes mobile performance seriously, letting you conquer any challenge in-game from just about anywhere.

Short summary description HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-ce023na, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP 15-ce023na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Go on, turn up the settings
Go on, turn up the settings

With this kind of power, they’ll be running scared. Includes an Intel® Core™ processor[1] and NVIDIA® graphics. And with high performance cooling in your arsenal, you’re ready to conquer even the most intensive AAA titles.

Every last detail. In your sights.
Every last detail. In your sights.

Command every keystroke on a Dragon Red backlit keyboard with highlighted WASD and 26-key rollover anti-ghosting, which helps ensure every keystroke is detected. With 1080p with 60 Hz refresh rate[2] display, combat with crystal clear views.

Upgrade. Expand. Evolve.
Upgrade. Expand. Evolve.

Level up to the latest hardware and make upgrading a breeze with single panel access to internals. 3 USB Type A ports, and an HDMI port lets you easily adapt to all the action.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Sure View
Yes
HP CoolSense
Yes
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Orbit
Yes
HP front camera
HP Wide Vision FHD IR
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
70 Wh
Battery life (max)
11,5 h
Continuous video playback time
8,25 h
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
388,5 mm
Depth
275,5 mm
Height
24,8 mm
Weight *
2,62 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:29:02
Uk has collected 117 expert reviews for HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-04-02 03:29:02
I'm torn over the HP Omen 15.Like the larger HP Omen 17 we reviewed (and heartily recommended) in late 2017, the Omen 15 isn't the flashiest notebook around, nor the fastest. It doesn't stand out from the wider crowd of gaming laptops with spectacular fea...
0%
expertreviews.co.uk
Updated:
2018-04-02 03:29:02
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
pcauthority.com.au
Updated:
2018-04-02 03:29:02
Republic of Gamers. Aorus. Alienware. And now we have another major manufacturer launching its own dedicated gaming brand, with HP making a serious push with its Omen range. It actually launched last year, but it's only this year that we've seen how serio...
Bottom line "For this price you're getting a whole lot of laptop – 120Hz display, G-Sync, excellent storage and more."...
83%
Digitaltrends.com
Updated:
2018-04-02 03:29:02
HP has been a player in the gaming notebook space for a few years now, with its Omen line hitting the market in 2014, returning the company to the space after something of a hiatus. The 2016 Omen 15 was the company's midrange entry, and it suffered a bit...
Good Solid build quality, Attractive design that avoids being garish, Competitive gaming performance, Quality 4K UHD display...
Bad Fans get very loud, Optional 4K panel can overwhelm GPU in games...
Bottom line Yes. The Omen 15 is a well-built, attractive, and fast midrange gaming machine that utilizes the latest GPU technology. Get it with the 4K UHD display, and you can use it for enjoying some high-quality Netflix binging. It makes for a powerful productivity...
80%
devontechsupport.com
Updated:
2018-04-02 03:29:02
The HP Omen lowers the barrier to entry for would-be PC gamers once again, but, if you were a fan of 2015 version, this isn't exactly the same laptop. Whereas the last HP Omen offered high-end style with a mid-range price and specs, the new 15-inch gamin...
Bottom line While the design of the new HP Omen is a little less than unique, the power it offers at its starting price makes it a compelling option for those looking to buy their first gaming laptop.Of course, there are much more attractive looking machines out ther...
0%
cgmagonline.com
Updated:
2018-09-02 17:27:45
HP is a well-known name in the computer and laptop world and their Omen line prides itself on providing a top-tier gaming experience. Their newest laptop, the Omen 15 feels very much like a new sports car, as it's flashy, impressive and held back a little...
Bottom line If you're looking to jumpstart your PC gaming experience with a device that also provides great media capabilities then the Omen by HP is definitely a great choice...
80%
trustedreviews.com
Updated:
2019-11-16 17:14:47
For your money, the HP Omen 15 is one of the very best gaming laptop you can buy. An excellent performance, solid display and a long list of superb features make this laptop the full package for HD gaming. The HP Omen 15 is a mid-range gaming laptop that...
Good Super-speedy performance, Stylish and bang-up-to-date design, Loads of features including G-Sync and 144Hz display...
Bad Performance doesn't take advantage of 144Hz display, Disappointing battery life, Fans get irritatingly noisy...
Bottom line For the price, the HP Omen 15 is the one of the very best gaming laptops you can buy. An excellent performance, solid display and a long list of superb features make this laptop the full package for HD gaming...
90%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 15-ce023na Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Full high-definition (FHD) content required to view FHD images. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.