location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2KR99EAR#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - AMD Ryzen 5 PRO 1500 (16M Cache, 3.5 GHz)
  • - AMD Radeon R7 430 (2GB GDDR4)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
  • - DVD Super Multi, 338 x 380 x 100 mm
Long product name HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black :
The long product name of HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 1500 (16M Cache, 3.5 GHz), 8GB DDR4-SDRAM, 256GB SSD, Not available, AMD Radeon R7 430 2GB GDDR4, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
The official description of HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scalable, powerful, business solution
The HP EliteDesk 705 delivers impressive value with uncompromising performance, security, and manageability. Customize your HP EliteDesk 705 with expandable options that provide an enterprise-class experience to meet virtually any business need.

Short summary description HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
This short summary of the HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G3, 3,5 GHz, AMD Ryzen™ 5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G3. Processor frequency: 3,5 GHz, Processor family: AMD Ryzen™ 5, Processor model: PRO 1500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon R7 430. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Disclaimer HP EliteDesk 705 G3 AMD Ryzen™ 5 PRO 1500 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[3] Sold separately or as an optional feature on the HP EliteDesk 705 G3 MT expected availability Fall 2017.
[4] Sold separately or as an optional feature.
[5] Available on HP EliteBook and HP EliteDesk products equipped with AMD 7th generation APUs.
[6] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.