location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2HS29A strip light Wall strip light 2250 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2HS29A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HS29A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628556380 show
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 01:13:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2HS29A strip light Wall strip light 2250 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ambience Indoor Wall strip light
  • - Light colour: Yellow
  • - Length: 2250 mm
Long product name HP 2HS29A strip light Wall strip light 2250 mm :
The long product name of HP 2HS29A strip light Wall strip light 2250 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Sprocket LED String Light Clips
More>>>
Short summary description HP 2HS29A strip light Wall strip light 2250 mm:
This short summary of the HP 2HS29A strip light Wall strip light 2250 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2HS29A, Wall strip light, Ambience, Indoor, Yellow, 2250 mm, 110 mm

Long summary description HP 2HS29A strip light Wall strip light 2250 mm:
This is an auto-generated long summary of HP 2HS29A strip light Wall strip light 2250 mm based on the first three specs of the first five spec groups.

HP 2HS29A. Type: Wall strip light, Suitable for light type: Ambience, Placement supported: Indoor. Light colour: Yellow. Length: 2250 mm, Width: 110 mm, Thickness: 2,18 cm. Package width: 224,8 mm, Package depth: 119,9 mm, Package height: 30 mm. Quantity per pallet: 720 pc(s), Pallet weight: 181,79 g, Number of layers per pallet: 2 pc(s)

Design
Type *
Wall strip light
Placement supported
Indoor
Suitable for indoor use
Yes
Suitable for light type *
Ambience
Lamps
Light colour *
Yellow
Weight & dimensions
Length *
2250 mm
Width
110 mm
Thickness
2,18 cm
Weight
180 g
Packaging data
Package width
224,8 mm
Package depth
119,9 mm
Package height
30 mm
Package weight
200 g
Quantity per pack
60 pc(s)
Logistics data
Quantity per pallet
720 pc(s)
Pallet weight
181,79 g
Number of layers per pallet
2 pc(s)
Number of cartons per pallet layer
6 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)