location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2HS27A decorative clip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2HS27A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HS27A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628556366 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:10:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 2HS27A decorative clip :
The long product name of HP 2HS27A decorative clip. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Sprocket Crystal Heart Display
More>>>
Short summary description HP 2HS27A decorative clip:
This short summary of the HP 2HS27A decorative clip data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2HS27A, Plastic, Steel, Pink, Monochromatic, 576 pc(s), 575,6 mm, 560,1 mm

Long summary description HP 2HS27A decorative clip:
This is an auto-generated long summary of HP 2HS27A decorative clip based on the first three specs of the first five spec groups.

HP 2HS27A. Material: Plastic, Steel, Product colour: Pink, Coloration: Monochromatic. Quantity per pallet: 576 pc(s). Width: 575,6 mm, Depth: 560,1 mm, Height: 11,9 mm. Package width: 33,8 mm, Package depth: 563,1 mm, Package height: 64,3 mm. Quantity per pack: 24 pc(s)

Features
Material *
Plastic, Steel
Product colour *
Pink
Coloration *
Monochromatic
Logistics data
Quantity per pallet
576 pc(s)
Technical details
Pallet weight
238,29 g
Weight & dimensions
Width
575,6 mm
Weight & dimensions
Depth
560,1 mm
Height
11,9 mm
Weight
140 g
Packaging data
Package width
33,8 mm
Package depth
563,1 mm
Package height
64,3 mm
Package weight
220 g
Packaging content
Quantity per pack *
24 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)