HP logo

HP Black Bluetooth Speaker 360

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234774
Info modified on:
18 Oct 2024, 00:01:11
Bullet Points HP Black Bluetooth Speaker 360:
  • - Listen to music or take a call, hands-free, using the built-in mic with noise reduction.
  • - Connect far and wide using Bluetooth® 5 with 2X speed and 4X the range.<sup>[1,2,3]</sup>
  • - Bring the music with you, while on the go or even to your next pool party with an IP54 water-resistant and dust-resistant rating.<sup>[4]</sup>
  • - easy with an HP standard two-year limited warranty.<sup>[5]</sup>
Warranty:
1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP Black Bluetooth Speaker 360:

Black Bluetooth Speaker 360

HP Black Bluetooth Speaker 360:

Music on the move
Go wherever your music takes you with the perfectly portable Bluetooth® 5 speaker.

Short summary description HP Black Bluetooth Speaker 360:

HP Black Bluetooth Speaker 360, Wired & Wireless, Mono portable speaker, Black, Cylinder, Buttons, Universal

Long summary description HP Black Bluetooth Speaker 360:

HP Black Bluetooth Speaker 360. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: Black, Product design: Cylinder. Recommended usage: Universal. Battery type: Built-in battery. Weight: 200 g

Distributors
Loading...
Disclaimer HP Black Bluetooth Speaker 360 2D799AA:
[1] Bluetooth must be turned on in setting for device detection and data charges may apply. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Device with Bluetooth 5 compatible hardware required for full Bluetooth 5 functionality.
[2] Bluetooth 5.0 supports up to 2 Mbps theoretical maximum data transfer speeds compared to Bluetooth 4.2 which supports up to 1 Mbps. Bluetooth theoretical maximum data transfer speeds compared at short range using Bluetooth 5 compatible hardware.
[3] Bluetooth 5.0 supports up to a theoretical maximum range of 800 feet compared to Bluetooth 4.2 which supports up to 200 feet using Bluetooth 5.0 compatible hardware.
[4] Product passed IP54 testing for protection against dust ingress and water splashes. IP ratings are not a guarantee of future performance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.