location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reverb G2 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reverb G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22J72AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122785376 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:36:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Reverb G2 interface cards/adapter :
The long product name of HP Reverb G2 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Reverb G2 Controller Pair EMEA and AP
More>>>
HP Reverb G2 interface cards/adapter:
The official description of HP Reverb G2 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomic design layout

Replacement controllers compatible with HP Reverb G2 or any Windows Mixed Reality VR Headset.

Short summary description HP Reverb G2 interface cards/adapter:
This short summary of the HP Reverb G2 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reverb G2, Black, 66 mm, 129 mm, 119 mm, 170 g, Wireless

Long summary description HP Reverb G2 interface cards/adapter:
This is an auto-generated long summary of HP Reverb G2 interface cards/adapter based on the first three specs of the first five spec groups.

HP Reverb G2. Product colour: Black. Width: 66 mm, Depth: 129 mm, Height: 119 mm. Connectivity technology: Wireless

Design
Product colour
Black
Weight & dimensions
Width
66 mm
Depth
129 mm
Height
119 mm
Weight & dimensions
Weight
170 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Connectivity technology
Wireless
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Suomi 2 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)