HP logo

HP 15-bs026tu Intel® Celeron® N3060 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7188
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points HP 15-bs026tu Intel® Celeron® N3060 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel CeleronN3060 (2MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") HD 1366 x 768
  • - 8GB (1600MHz) DDR3L-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 15-bs026tu Intel® Celeron® N3060 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Intel Celeron N3060 (2MB Cache, 1.6GHz), 8GB DDR3L-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768, DVD Super Multi, Intel HD Graphics 400, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit

HP 15-bs026tu Intel® Celeron® N3060 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Dependable performance. Thoughtful design.

Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life - you can easily surf, stream and stay in touch with what matters most.

Short summary description HP 15-bs026tu Intel® Celeron® N3060 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-bs026tu, Intel® Celeron®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-bs026tu Intel® Celeron® N3060 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-bs026tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.