HP logo

HP 8GB DDR4 2666MHz memory module 1 x 8 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136284
Info modified on:
14 Jun 2024, 09:19:15
End of life date:
31 Mar 2024
Warranty:
Your Option Limited Warranty is a one (1) year parts replacement limited warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 8GB DDR4 2666MHz memory module 1 x 8 GB:

HP 8GB (1x8GB) DDR4-2666 ECC Reg RAM

HP 8GB DDR4 2666MHz memory module 1 x 8 GB:

Boost the capabilities of your HP Workstation and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 8GB DDR4 2666MHz memory module 1 x 8 GB:

HP 8GB DDR4 2666MHz, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, Green

Long summary description HP 8GB DDR4 2666MHz memory module 1 x 8 GB:

HP 8GB DDR4 2666MHz. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Product colour: Green

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.