location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1W782PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850416507 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 00:37:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ V1756B with Radeon™ Vega 8 Graphics (3.25 GHz base clock, up to 3.6 GHz max boost clock, 2 MB cache, 4 cores)
  • - Windows 10 IoT Enterprise for Thin Clients
  • - AMD Radeon™ E9173 Graphics
Long product name HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black :
The long product name of HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t740 Thin Client with Windows 10 IoT Enterprise for Thin Clients 64; AMD Ryzen™ V1756B with Radeon™ Vega 8 Graphics (3.25 GHz base clock, up to 3.6 GHz max boost clock, 2 MB cache, 4 cores); 8 GB DDR4-2400 SDRAM (2 x 4 GB); 64 GB Flash memory
More>>>
HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black:
The official description of HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The thin client built to drive graphic-heavy workflows
Deliver secure, powerhouse performance to your graphics-intensive virtual, cloud, and local computing environments with the HP t740 Thin Client, our most powerful desktop thin client that supports up to six 4K displays.[1]

Short summary description HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black:
This short summary of the HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP t740, 3,25 GHz, AMD Ryzen Embedded V1000, V1756B, 8 GB, 64 GB, Windows 10 IoT Enterprise

Long summary description HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black:
This is an auto-generated long summary of HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black based on the first three specs of the first five spec groups.

HP t740. Processor frequency: 3,25 GHz, Processor family: AMD Ryzen Embedded V1000, Processor model: V1756B. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 IoT Enterprise. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,33 kg. Product colour: Black

Our ultimate power and performance

Blaze through demanding workloads with the ultra-powerful AMD Ryzen™ Embedded V1756B processor[2] and fast system memory. Render content seamlessly with support for up to six UHD/4K displays.[1]

Robust security

Encrypt data as it flows between the system memory and processor, protect firmware, and lock down access with an inherently secure thin client that has AMD memory guard, an embedded OS, and a NIST SP800-193 component.

Built to spec, built for you

Get a thin client optimized for your unique business needs with a configurable PCIe slot that supports advanced graphics, multiple displays, alternative networking, and optional ports.

Value-added software

Remotely setup and deploy your devices, boost Wi-Fi® network performance, and get local-quality multimedia with included software that makes our thin clients capable, responsive, and reliable.

Proactive protection controls

Deter unauthorized updates with an embedded operating system that protects flash memory. Customize user settings and permissions to monitor and control incoming and outgoing data.

Additional layers of defense

Secure your content and data even more with an optional smartcard-integrated keyboard and Fiber Optic NIC connection. [3]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Embedded V1000
Processor model *
V1756B
Processor cores
4
Processor threads
8
Processor boost frequency
3,6 GHz
Processor frequency *
3,25 GHz
Performance-core boost frequency
3,6 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
ECC
No
Storage
Total storage capacity *
64 GB
Storage media *
Flash
Optical drive type *
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon Vega 8
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9260
Network
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
4
DisplayPort version
1.2
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply *
90 W
Weight & dimensions
Width *
50 mm
Depth *
210 mm
Height *
210 mm
Weight *
1,33 kg
Packaging content
Display included *
No
Other features
Keyboard type
USB
Country Distributor
Australia 4 distributor(s)
Disclaimer HP t740 AMD Ryzen Embedded V1000 V1756B 8 GB DDR4-SDRAM 64 GB Flash Windows 10 IoT Enterprise Mini PC Black:
Disclaimer

[1] DisplayPort™ cables and displays sold separately. The HP t740 Thin Client must be configured with optional AMD Radeon™ E9173 PCI Express graphics card to support more than four displays.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock.
[3] Keyboard and network adapter sold separately or as configurable options at the time of purchase.
Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Energy Star Configurations available
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.