location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32XL Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV24AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545270694 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:39:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 32XL Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Black
  • - Black ink page yield: 6000 pages
  • - Black ink volume: 135 ml
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 32XL Original:
This short summary of the HP 32XL Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32XL, Black, HP, HP Smart Tank Plus 650 series, 6000 pages, 135 ml, Thermal inkjet

Long summary description HP 32XL Original:
This is an auto-generated long summary of HP 32XL Original based on the first three specs of the first five spec groups.

HP 32XL. Printing colours: Black, Brand compatibility: HP, Compatibility: HP Smart Tank Plus 650 series. Quantity per pack: 1 pc(s), Package width: 58 mm, Package depth: 58 mm. Master (outer) case weight: 4,54 g, Quantity per pallet: 1584 pc(s), Pallet weight: 334,31 g

Features
Original *
Yes
Printing colours *
Black
Black ink page yield
6000 pages
Black ink volume
135 ml
Print technology
Thermal inkjet
Brand compatibility *
HP
Compatibility *
HP Smart Tank Plus 650 series
Country of origin
Malaysia
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging data
Quantity per pack *
1 pc(s)
Package width
58 mm
Package depth
58 mm
Package height
170 mm
Packaging data
Package weight
180 g
Technical details
Pallet weight (imperial)
334,3 kg (737 lbs)
Weight
170 g
Master (outer) case gross weight (imperial)
4,54 kg (10 lbs)
Number of layers per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1410 mm (48 x 40 x 55.5")
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1410 mm
Number of cartons per pallet layer
11 pc(s)
Number of cartons per pallet
66 pc(s)
Logistics data
Master (outer) case weight
4,54 g
Quantity per pallet
1584 pc(s)
Pallet weight
334,31 g
Quantity per master (outer) case
24 pc(s)
Country Distributor
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)