location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT53 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV22AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545527569 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:15:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP GT53 Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Black
  • - Black ink page yield: 4000 pages
  • - Black ink volume: 90 ml
  • - Cartridge capacity: Standard Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP GT53 Original:
This short summary of the HP GT53 Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT53, Black, HP, Smart Tank 510, Smart Tank Plus 550, Smart Tank Plus 610, 4000 pages, Standard Yield, 90 ml

Long summary description HP GT53 Original:
This is an auto-generated long summary of HP GT53 Original based on the first three specs of the first five spec groups.

HP GT53. Printing colours: Black, Brand compatibility: HP, Compatibility: Smart Tank 510, Smart Tank Plus 550, Smart Tank Plus 610. Quantity per pack: 1 pc(s), Package width: 47 mm, Package depth: 47 mm. Master (outer) case weight: 3,57 g, Quantity per pallet: 2688 pc(s), Pallet weight: 412,28 g

Features
Original *
Yes
Printing colours *
Black
Black ink page yield
4000 pages
Cartridge capacity
Standard Yield
Black ink volume
90 ml
Ink technology
Pigment-based
Print technology
Thermal inkjet
Brand compatibility *
HP
Compatibility *
Smart Tank 510, Smart Tank Plus 550, Smart Tank Plus 610
Country of origin
Malaysia
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging data
Quantity per pack *
1 pc(s)
Package width
47 mm
Packaging data
Package depth
47 mm
Package height
150 mm
Package weight
130 g
Package type
Box
Technical details
Pallet weight (imperial)
412,3 kg (908.9 lbs)
Master (outer) case gross weight (imperial)
3,37 kg (7.43 lbs)
Number of layers per pallet
7 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1354,1 mm (48 x 40 x 53.3")
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1354 mm
Number of cartons per pallet layer
16 pc(s)
Number of cartons per pallet
112 pc(s)
Logistics data
Master (outer) case weight
3,57 g
Quantity per pallet
2688 pc(s)
Pallet weight
412,28 g
Quantity per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)