location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24x G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JR59AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781465232 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:14:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Feb 2021
Product end of life date
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get a wide array of digital cinema-class color gamuts, including 100% coverage of sRGB and BT.709 and 99% of Adobe® RGB, and great on-and off-axis views from the wide-angle HP DreamColor panel.
  • - Experience color accuracy between each of your HP DreamColor displays when you calibrate any of the four color space presets or create your own with HP DreamColor Calibration Software.[1]
  • - Achieve minimal banding across your project’s color gradients with a bit depth of 10 bits[2] that produces 1,024 gray levels per channel and up to a billion colors.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black :
The long product name of HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", Full HD 1920 x 1200, 16:10, 300cd/m²
More>>>
HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
The official description of HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The display of your dreams at an unbelievable price
Enjoy pure, consistent color accuracy from design to production with push-button color space selection and easy color calibration on the amazingly affordable 61 cm (24") diagonal HP DreamColor Z24x G2 Display.

Short summary description HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
This short summary of the HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DreamColor Z24x G2, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
This is an auto-generated long summary of HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black based on the first three specs of the first five spec groups.

HP DreamColor Z24x G2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Smooth color transitions

Achieve minimal banding across your project’s color gradients with a bit depth of 10 bits[2] that produces 1,024 gray levels per channel and up to a billion colors.

Accurate color calibration to meet your exact needs
Accurate color calibration to meet your exact needs

Experience color accuracy between each of your HP DreamColor displays. Calibrate any of the four color space presets—sRGB, Adobe® RGB, BT.709, and User—or create your own custom color space with HP DreamColor Calibration Software.[1]

Bring your vision to life with HP DreamColor technology
Bring your vision to life with HP DreamColor technology

Get a wide array of digital cinema-class color gamuts, including 100% coverage of sRGB and BT.709 and 99% of Adobe® RGB, and great on-and off-axis views from the wide-angle HP DreamColor panel.

Designed with the environment in mind

Be an environmentally responsible consumer with an ENERGY STAR® certified, low halogen display that has arsenic-free glass and mercury-free backlights.[3]

Stay focused

Minimize distractions onscreen with flicker-free image presentation and on the bezel with HP Night Vision UI’s auto-fade button backlights that relight with a touch.

Breathe easy

Rest assured that your IT investment is supported by a three-year standard limited warranty. Select an optional HP Care service to extend your protection up to 5 years.[4]

Make room

Streamline your workspace with the optional HP PC Mounting Bracket for Monitors, which lets you mount powerful machines like the HP Z2 Mini Workstation directly behind the display.[5]

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
AH-IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 960, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0,27 x 0,27 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
24 - 60 Hz
Viewable size, horizontal
52 cm
Viewable size, vertical
32,5 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
13,5 W
Power consumption (standby) *
0,5 W
Power consumption (max)
54,18 W
AC input voltage
90 - 265 V
AC input frequency
45/63 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DVI, DisplayPort, USB
Weight & dimensions
Width (with stand)
559,4 mm
Depth (with stand)
238 mm
Height (with stand)
525 mm
Weight (with stand)
6,98 kg
Width (without stand)
559,4 mm
Depth (without stand)
66,5 mm
Height (without stand)
365 mm
Weight (without stand)
4,73 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:26:26
Uk has collected 3 expert reviews for HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP DreamColor Z24x G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
Disclaimer

[1] HP DreamColor Calibration Software is included with the display, available for download from www.hp.com, and requires a third-party calibration instrument, sold separately.
[2] 8+2 Frame Rate Control, which uses spatial/temporal dithering to increase perceived bit depth.
[3] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[4] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[5] Sold separately. See product QuickSpecs for exact device compatibility.