location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E273m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FH51AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781289012 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Meet online with a Skype for Business® certified display with an HD webcam, expertly-tuned Audio by Bang & Olufsen, microphone, and collaboration keys to control calls without an onscreen menu.
  • - Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings.
  • - Expand your productivity with uninterrupted views on a high resolution, 3-sided micro-edge bezel IPS screen that supports virtually seamless multi-display arrays.[1]
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay E273m 27-inch Monitor
More>>>
HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
The official description of HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A strikingly modern business collaboration companion
Connect and collaborate in complete comfort on the HP EliteDisplay E273m 68.58 cm (27") Monitor, which is Skype for Business® certified for optimal video and audio experiences between displays and has a 3-sided micro-edge bezel for seamless multi-display[1] tiling and 4-way adjustable ergonomics.

Short summary description HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E273m, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E273m. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Break the boundaries
Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays.[1] Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution[2], 68.58 cm (27") diagonal IPS screen.

Advanced communication tools at the touch of a button

Meet online with colleagues across the hall and around the world on a Skype for Business® certified display with an HD webcam, expertly-tuned Audio by Bang & Olufsen, microphone, and collaboration keys to control calls without an onscreen menu.

Work comfortably
Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.[1]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,311 x 0,311 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
Colour gamut standard
NTSC
Colour gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Plug and Play
Yes
Power
Power consumption (typical) *
32 W
Power consumption (standby) *
0,5 W
Power consumption (max)
68 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
46,72 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, USB Type-C to USB Type-A, VGA
Weight & dimensions
Width (with stand)
61 mm
Depth (with stand)
38,4 mm
Height (with stand)
21,4 mm
Weight (with stand)
7,9 kg
Width (without stand)
610 mm
Depth (without stand)
4,75 mm
Height (without stand)
38,9 mm
Weight (without stand)
5,05 kg
Packaging data
Package width
610 mm
Package depth
214 mm
Package height
384 mm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
359270
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Weight
7,9 kg
Height
389 mm
Width
610 mm
Depth
47,5 mm
Disclaimer HP EliteDisplay E273m LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
Disclaimer

Technical specification disclaimers