location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1F3W5A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548993123 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:05:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-volume printer tank; Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 12 ppm (black) and 5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: 1-year warranty
Long product name HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF :
The long product name of HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Tank 525 All-in-One Printer
More>>>
HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF:
The official description of HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smart tank printer Enjoy everyday reliability with the HP Smart Tank 520 All-in-One printer that delivers HP quality you expect and savings that are anything but expected

Short summary description HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF:
This short summary of the HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Blue

Long summary description HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF:
This is an auto-generated long summary of HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF based on the first three specs of the first five spec groups.

HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Blue

Smart tank value

Up to 6,000 pages of black or color ink keeps you printing at a fraction of the cost [8,9]
Save on energy with HP Auto-On/Auto-Off technology [6]
Ink sensors help prevent costly printhead replacements

Ready when you are

Stay connected with high-speed USB
Personalize settings with HP Smart

Conveniently intuitive

Easy setup
Printer tells you what to do next with smart buttons
Color-coded, mess-free recyclable bottles for easy refill [7]

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step.

Smart buttons

Easily manage tasks with smart buttons that illuminate and guide you through the printing process.

Low-on-ink sensors

Easily monitor and maintain ink levels with integrated ink sensors

USB 2.0 High-Speed port

Easily connect your printer to your computer with the built-in USB port.

HP Auto On/Auto Off technology

Turn your printer on when you need it and off when you don't.

Engineered for high-volume printing

Get up to 6000 black or color pages of ink included 4

Spill-free ink refill experience

HP’s innovative ink bottle design delivers the cleanest and easiest refill experience for HP Ink Tanks. 12

Exceptional HP quality

Count on dark, crisp text, and get vibrant color graphics for all your prints.

HP Wolf Essential security

Safeguard your documents and memories right out of the box with critical protection against cyber-threats.

Enhanced ID Copy

Easily detects and copy IDs, and print on one page.

All-in-one versatility

Get the features you need for work and other tasks with copy, and scan functions.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
12 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
JPEG
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
3000 pages per month
Digital sender
Yes
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Brazil
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
88,9 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
980 MHz
Sound power level (printing)
6,4 dB
Design
Product colour *
Blue
Colour name
Dark Surf Blue
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2,54 cm (1")
Control type
Buttons
Power
Power consumption (ready)
2,588 W
Power consumption (sleep)
0,984 W
Power consumption (off)
0,11 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Non-operating altitude
0 - 4572 m
Certificates
Certification
EN 55032:2015+A11:2020 Class B; EN 55024:2010 +A1:2015; EN 55035:2017+A11:2020; EN IEC 61000-3-2:2019; EN 61000-3-2:2014; EN 61000-3-3:2013 +A1:2019
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
434,7 mm
Depth
361,5 mm
Height
157,3 mm
Weight
5,03 kg
Packaging data
Package width
495 mm
Package depth
198 mm
Package height
478 mm
Package weight
7,19 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
12000 pages
Included cartridge capacity (CMY)
6000 pages
Bundled software
HP Printer Software
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2390 mm
Recommended system requirements
Microsoft® Windows® 11, 10, Internet connection, USB, Microsoft® Internet Explorer or Edge
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1218,9 x 1016 x 2389,9 mm (48 x 40 x 94.1")
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank 525 All-in-One Printer, Color, Printer for Home and home office, Print, copy, scan, High-volume printer tank; Scan to PDF:
Disclaimer

[6] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[7] Ink bottles can be recycled through HP’s Planet Partner Program. Program availability varies. See www.hp.com/go/recycle
[8] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see www.hp.com/go/learnaboutsupplies .
[9] Black and composite color average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 6000 color test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For details, see: www.hp.com/go/learnaboutsupplies .
Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies
Program availability varies. For details, see http://www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as percent of total weight of plastic.