Hozelock 2360 hose holder Plastic Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28593
Info modified on:
12 Jul 2019, 11:40:38
Long product name Hozelock 2360 hose holder Plastic Grey:

Hose Hanger, 30 m hose, 12.5mm diameter hose, Wall mounted

Short summary description Hozelock 2360 hose holder Plastic Grey:

Hozelock 2360, 30 m, Plastic, Grey, Wall, 250 mm, 148 mm

Long summary description Hozelock 2360 hose holder Plastic Grey:

Hozelock 2360. Hose capacity: 30 m, Material: Plastic, Product colour: Grey. Package width: 250 mm, Package depth: 148 mm, Package height: 123 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.