Hozelock 2166 water hose fitting Hose connector PVC Grey, Yellow 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21980
Info modified on:
07 Nov 2019, 09:31:37
Bullet Points Hozelock 2166 water hose fitting Hose connector PVC Grey, Yellow 1 pc(s):
  • - Made from the highest quality materials for increased durability
  • - Fits quickly and easily to your Hozelock system
  • - Use at the tap end of the hosepipe for best results
Long product name Hozelock 2166 water hose fitting Hose connector PVC Grey, Yellow 1 pc(s):

Hose End Connector (12.5mm & 15mm)

Short summary description Hozelock 2166 water hose fitting Hose connector PVC Grey, Yellow 1 pc(s):

Hozelock 2166, Hose connector, Female/Female, PVC, Grey, Yellow

Long summary description Hozelock 2166 water hose fitting Hose connector PVC Grey, Yellow 1 pc(s):

Hozelock 2166. Quantity per pack: 1 pc(s). Package width: 90 mm, Package depth: 40 mm, Package height: 145 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.