Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17366
Info modified on:
12 Jul 2019, 11:39:09
Bullet Points Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s):
  • - An internal valve stops the water flow when an accessory (e.g. a spraygun) is disconnected
  • - Twin soft-touch pads make this connector easy to use
  • - Made from the highest quality materials for increased durability
Long product name Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s):

AquaStop Connector Plus (15mm & 19mm)

Short summary description Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s):

Hozelock 2065, Gun/sprinkler connector, Female, PVC, Grey, Yellow

Long summary description Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s):

Hozelock 2065. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 43 mm, Package height: 170 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.