Hotbrick logo

Hotbrick VPN 800/8 F Firewall hardware firewall 0,09 Gbit/s

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156860
Info modified on:
20 Feb 2024, 15:27:28
Warranty:
1 year.
Long product name Hotbrick VPN 800/8 F Firewall hardware firewall 0,09 Gbit/s:

VPN 800/8 F Firewall

Short summary description Hotbrick VPN 800/8 F Firewall hardware firewall 0,09 Gbit/s:

Hotbrick VPN 800/8 F Firewall, 0,09 Gbit/s, 0,06 Gbit/s, 16 MB, - Windows 98/2000/XP - Mac - Linux, 253 user(s), 3DES, DES

Long summary description Hotbrick VPN 800/8 F Firewall hardware firewall 0,09 Gbit/s:

Hotbrick VPN 800/8 F Firewall. Firewall throughput: 0,09 Gbit/s, VPN throughput: 0,06 Gbit/s. Internal memory: 16 MB, Compatible operating systems: - Windows 98/2000/XP - Mac - Linux. Number of users: 253 user(s). Security algorithms: 3DES, DES, Firewall security: NAT, UPAP, CHAP. Data link protocols: Ethernet, Fast Ethernet, Management protocols: HTTP, SNMP (V1,V2, PAP, MS-CHAP), Supported network protocols: PPPoE, PPTP, L2TP, TCP/IP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.