location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Heco Vitas 600 Cherry loudspeaker Cherry (fruit)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Heco Check ‘Heco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vitas 600 Cherry
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VITAS60K
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Heco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Heco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 09:06:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Heco Vitas 600 Cherry loudspeaker Cherry (fruit)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 25 - 35,000 Hz
  • - Cherry (fruit)
Long product name Heco Vitas 600 Cherry loudspeaker Cherry (fruit) :
The long product name of Heco Vitas 600 Cherry loudspeaker Cherry (fruit). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vitas 600 Cherry / 140/240 Watt
More>>>
Short summary description Heco Vitas 600 Cherry loudspeaker Cherry (fruit):
This short summary of the Heco Vitas 600 Cherry loudspeaker Cherry (fruit) data-sheet is auto-generated and uses the product title and the first six key specs.

Heco Vitas 600 Cherry, 2.0 channels, 25 - 35,000 Hz, Cherry (fruit)

Long summary description Heco Vitas 600 Cherry loudspeaker Cherry (fruit):
This is an auto-generated long summary of Heco Vitas 600 Cherry loudspeaker Cherry (fruit) based on the first three specs of the first five spec groups.

Heco Vitas 600 Cherry. Audio output channels: 2.0 channels. Frequency range: 25 - 35,000 Hz, Sensitivity: 91 dB. Product colour: Cherry (fruit)

Brand Image Product code Product Stock Price from
Heco

Heco Vitas 600, black loudspeaker 140 W
(show image)
VITAS600 Vitas 600, black 0.00
(excl. VAT)
0 (incl. VAT)