Hama logo

Hama 00063173 picture frame Single picture frame Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17509
Info modified on:
08 May 2024, 05:23:44
Bullet Points Hama 00063173 picture frame Single picture frame Transparent:
  • - Simple acrylic frame with a great visual effect
  • - Comes with an L-shaped stand
  • - Ideal for presenting flyers, advertising brochures, etc. in companies; can e.g. be placed on a counter
Long product name Hama 00063173 picture frame Single picture frame Transparent:

Portrait Frame, acrylic, landscape format, 9 x 13 cm

Short summary description Hama 00063173 picture frame Single picture frame Transparent:

Hama 00063173, Single picture frame, Acrylic, Transparent, 9 x 13 cm, 90 mm, 130 mm

Long summary description Hama 00063173 picture frame Single picture frame Transparent:

Hama 00063173. Type: Single picture frame, Material: Acrylic, Product colour: Transparent. Width: 90 mm, Height: 130 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.