Haier HI-500, Dry & Steam iron, Ceramic soleplate, White, 23 g/min, Aluminium, Plastic
Haier HI-500. Type: Dry & Steam iron, Soleplate type: Ceramic soleplate, Product colour: White. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 800 g. Package weight: 1,2 kg. Country of origin: China