Getac T800 4G Intel® Celeron® 128 GB 20,6 cm (8.1") 2 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3147
Info modified on:
14 Mar 2024, 19:20:43
Long product name Getac T800 4G Intel® Celeron® 128 GB 20,6 cm (8.1") 2 GB Wi-Fi 5 (802.11ac) Black:

8.1", TFT LCD 1280 x 800 px, Intel Celetron N2930 1.83 GHz, Intel HD Graphics, 2 GB DDR3L, 128 GB SSD, WiFi 802.11ac, Bluetooth, IP65, Android, TAA

Short summary description Getac T800 4G Intel® Celeron® 128 GB 20,6 cm (8.1") 2 GB Wi-Fi 5 (802.11ac) Black:

Getac T800, 20,6 cm (8.1"), 1200 x 800 pixels, 128 GB, 2 GB, 1,83 GHz, Black

Long summary description Getac T800 4G Intel® Celeron® 128 GB 20,6 cm (8.1") 2 GB Wi-Fi 5 (802.11ac) Black:

Getac T800. Display diagonal: 20,6 cm (8.1"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,83 GHz, Processor family: Intel® Celeron®, Processor model: N2930. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 950 g. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.