location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-DVI-2-VGAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT-DVI-2-VGAN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845344042268 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 14:22:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1200 pixels
  • - Bandwidth: 0,350 Gbit/s
  • - Host interface: DVI Output interface: VGA
  • - External power adapter
  • - Black
Long product name Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels :
The long product name of Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXT-DVI-2-VGAN, DVI to VGA Converter
More>>>
Short summary description Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels:
This short summary of the Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen EXT-DVI-2-VGAN, Black, 1920 x 1200 pixels, 0,350 Gbit/s, DVI, VGA, 5 V

Long summary description Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels:
This is an auto-generated long summary of Gefen EXT-DVI-2-VGAN video signal converter 1920 x 1200 pixels based on the first three specs of the first five spec groups.

Gefen EXT-DVI-2-VGAN. Product colour: Black. Maximum video resolution: 1920 x 1200 pixels, Bandwidth: 0,350 Gbit/s. Host interface: DVI, Output interface: VGA. Input voltage: 5 V. Width: 76,2 mm, Depth: 96,5 mm, Height: 25,4 mm

Country Distributor
United Kingdom 1 distributor(s)