Fujitsu logo

Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 2,8 GHz 1 GB DDR2-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99478
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year onsite.
Long product name Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 2,8 GHz 1 GB DDR2-SDRAM 400 W:

Primergy TX150 S4 Intel Pentium D 820 (2.8GHz) 1GB DDR2-533 ub ECC DVD 160GB 7.2k hot plug 3.5i 10/100/1000 ob 4 Port SATA HWRAID 0/1/10

Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 2,8 GHz 1 GB DDR2-SDRAM 400 W:

TX150 S4 is the first PRIMERGY Tower Server with Intel® Pentium® D (Dual-Core) processor, delivering an extra powerful gear when your applications need it. Superb power reserves through newest Intel® Pentium® D processors and Intel® chipset supporting EM64Technology this tower server combines low complexity with great data safety.
The simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. A Standard Baseboard-Management-Controller, an enhanced system management, will improve the stand-alone operation additionally. The choice between SATA and SCSI technology means no compromises in data security. Data safety is secured with hard disk mirroring (onboard RAID 1 with SCSI, onboard RAID 0, 1, 10 with SATA), and duplicated data means security against physical data loss.

Short summary description Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 2,8 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S4, 2,8 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 2,8 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S4. Processor family: Intel® Pentium® 4, Processor frequency: 2,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.