location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MX130
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX130 S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M1301SC010IN/M1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2008
  • - AMD Sempron 140 2,2 GHz
  • - 2 GB 1333 MHz DDR3-SDRAM 1 x 2
  • - DVD-ROM
  • - Desktop 250 W
Long product name Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008 :
The long product name of Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX130 S1 - AMD Sempron 140 (2.2GHz, L2 Cache 512), 2GB DDR3 RAM, SAS/SATA, DVD-ROM, Gigabit Ethernet, ATI Radeon HD 4200, Black, 10000g, Windows Server 2008 R2 Standart
More>>>
Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008:
The official description of Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu PRIMERGY MX micro servers: uncomplicated, reliable and affordable. Micro businesses do not have masses of specialists for every possible task- far from it! Nor do they have masses of cash. This is why, as micro businesses try to find their way in a turbulent business world, one of their key tasks is to maximize the amount of time they use productively – without spending a fortune. This is where PRIMERGY MX servers can help. PRIMERGY MX servers increase the productivity of micro businesses up to 15 users, by offering uncomplicated, reliable server technology on which to centralize their IT services – at a micro price.
By making IT easy and affordable, Fujitsu lets micro businesses concentrate on reaching their full business potential.

PRIMERGY MX130 S1
The PRIMERGY MX130 S1 micro server is just what micro businesses need. The MX130 S1 is a solid platform on which to base your file, web or print services. It increases your company’s potential by offering server reliability and efficiency at a rock-bottom price. The running costs and environmental impact are micro too, thanks to the 85% efficient power supply unit. If you think of servers as complicated, space-eating machines, then think again. The MX130 S1 comes in a classic desktop chassis which can also be used vertically. And, best of all, it’s so silent you will hardly know it’s there. PRIMERGY MX130 S1 – the micro server for macro results.

Short summary description Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008:
This short summary of the Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY MX130 S1, 2,2 GHz, 140, 2 GB, DDR3-SDRAM, 250 W, Desktop

Long summary description Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008:
This is an auto-generated long summary of Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2,2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008 based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY MX130 S1. Processor family: AMD Sempron, Processor frequency: 2,2 GHz, Processor model: 140. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 250 W. Operating system installed: Windows Server 2008. Chassis type: Desktop

Processor
Processor family *
AMD Sempron
Processor model *
140
Processor frequency *
2,2 GHz
Processor cache
0,512 MB
Motherboard chipset
AMD 785G
Number of processors installed
1
Processor cache type
L2
Maximum number of SMP processors
1
Processor socket
Socket S1
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory
16384 MB
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
16 GB
Storage
HDD size
3.5"
RAID support *
Yes
RAID levels
10
Hot-swap
No
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
12
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
Expansion slots
PCI Express x16 slots
1
PCI slots
2
PCI Express slots version
2.0
Design
Chassis type *
Desktop
Performance
Noise level
21 dB
Software
Operating system installed *
Windows Server 2008
Compatible operating systems *
Windows Hyper-V Server 2008 R2 Server 2008 R2 Standard Server 2008 R2 Foundation/SBS 2008
Power
Number of power supply units
1
Power requirements
100-240V, 47-63Hz
Redundant power supply (RPS) support *
No
Power supply *
250 W
Power supply input frequency
47 - 63 Hz
Operational conditions
Storage temperature (T-T)
10 - 35 °C
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE, CB, RoHS, WEEE
Weight & dimensions
Width
340 mm
Depth
380 mm
Height
100 mm
Weight
10 kg
Other features
Mac compatibility
No
CD read speed
24x
Supported data transfer rates
10/100/1000 Mbit/s
Data transfer rate
1 Gbit/s
Graphics card
Radeon HD 4200
Graphics card family
ATI
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:20:55
Uk has collected 3 expert reviews for Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2.2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
alphr.com
Updated:
2013-09-26 13:20:55
Small businesses that want to centralise their IT services but are short on cash and space will find the latest microservers could be ideal. HP got the ball rolling with its miniscule ProLiant MicroServer N36L , and Fujitsu's new Primergy MX130 S1 aims to...
Bottom line A compact and very quiet microserver: it's well built but found wanting for remote management...
67%