location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook T4010 PM 745 1.8GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-157200-001
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30,7 cm (12.1") 1024 x 768 pixels
  • - Intel® Pentium® 1,8 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 5 h
Long product name Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB :
The long product name of Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeBook T4010 PM 745 1.8GHz 80GB 512MB DVD+-RW XPTPCE MUI
More>>>
Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB:
The official description of Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK T Series is more than only a notebook. While in “standard mode”, it is a fully featured powerful notebook with high-end modular bay system at low weight.
Flip over the screen and it converts into a Tablet PC. Of course its active digitizer is also available while in notebook mode, so that you can profit from the pen-enabled design in all modes.

Short summary description Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB:
This short summary of the Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T4010 PM 745 1.8GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0,5 GB, 1,8 GHz, 2 kg

Long summary description Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30,7 cm (12.1") 0,5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T4010 PM 745 1.8GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1,8 GHz, Processor family: Intel® Pentium®. Internal memory: 0,5 GB. Weight: 2 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Pentium®
Processor frequency *
1,8 GHz
Motherboard chipset
Intel® 855GME
Processor front side bus
400 MHz
Memory
Internal memory *
0,5 GB
Maximum internal memory
2 GB
Storage
Internal storage capacity *
80 GB
Graphics
Maximum graphics card memory
64 MB
Audio
Built-in microphone
Yes
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
5 h
Weight & dimensions
Weight
2 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
I/O ports
1 x docking
Dimensions (WxDxH)
293 x 244 x 37,5 mm
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Storage drive type
PATA
Optical drive type
DVD±RW
Pointing device
Touchpad
Pre-installed software
Windows XP Tablet PC Edition
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:05:24
Uk has collected 1 expert review for Fujitsu LIFEBOOK T4010 PM 745 1.8GHz Intel® Pentium® 80 GB 30.7 cm (12.1") 0.5 GB and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%