FSP logo

FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1,5 kVA 1200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13105
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1,5 kVA 1200 W:

Online UPS 1500VA for servers, rack-mount, inc. software

FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1,5 kVA 1200 W:

1500VA / 1200W, 3x 12V/9Ah battery, online technology for server use, 19" rack-mount / 2U height, wide input voltage 110-300VAC, input power factor correction, output power factor 0,8, extra operation modes: frequency converter mode 50Hz/60Hz & eco mode, 4x IEC, 2x of them programmable, RS-232+USB ports for communication with the server, RJ-45 network/phone protection, emergency power off, standard batteries: 3x 12V/9Ah; accessories: management software on CD + power cord + USB cable + RS-232 cable + user manual; optional SNMP card

Short summary description FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1,5 kVA 1200 W:

FSP Galleon 1.5K rack, 1,5 kVA, 1200 W, 40/70 Hz, 4 ms, 45 dB, 4 h

Long summary description FSP Galleon 1.5K rack uninterruptible power supply (UPS) 1,5 kVA 1200 W:

FSP Galleon 1.5K rack. Output power capacity: 1,5 kVA, Output power: 1200 W, Input frequency: 40/70 Hz. Battery recharge time: 4 h. Product colour: Black. Weight: 16 kg. Battery type: 12V/9Ah x 3, Interface: RS-232, Dimensions (WxDxH): 438 x 420 x 58 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.