Freecom logo

Freecom TapeWare LTO SuperLoader3 LTO3-HH Storage drive Tape Cartridge 3,2 GB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10104
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom TapeWare LTO SuperLoader3 LTO3-HH Storage drive Tape Cartridge 3,2 GB:

Freecom TapeWare LTO SuperLoader3 LTO3-HH, Storage drive, Tape Cartridge, SCSI: Ultra160, LVD, 2:1, LTO, Black

Long summary description Freecom TapeWare LTO SuperLoader3 LTO3-HH Storage drive Tape Cartridge 3,2 GB:

Freecom TapeWare LTO SuperLoader3 LTO3-HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI: Ultra160, LVD. Native capacity: 3,2 GB, Compressed capacity: 6,4 GB, Drive device, buffer size: 128 MB. Drive device, transfer rate: 68 MB/s, Maximum data transfer rate: 136 Mbit/s. Power consumption (typical): 80 W. Weight: 14,1 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.